TE Connectivity Headers, Male Pins 2-1445097-8

Description
"Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2-1445097-8-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-1445097-8-ND
Headers, Male Pins 2-1445097-8-ND
"Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 8 position 0.118"" (3.00mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
2-1445097-8
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 2-1445097-8
CONN HEADER R/A 8POS 3MM

CONN HEADER R/A 8POS 3MM

Supplier's Site
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity - 17R6056 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity
17R6056
Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity 17R6056
MICRO MNL HDR ASSY S/ROW AU LF

MICRO MNL HDR ASSY S/ROW AU LF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2-1445097-8-ND 2-1445097-8 17R6056
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Micro Mnl Hdr Assy S/row Au Lf Amp - Te Connectivity
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty; Wire to Board Connector Micro Connector and Nano Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-4906-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
2 suppliers