4 Position Circular Connector Receptacle, Female Sockets Solder
SENSOR CONNECTOR, M8, RCPT, 4POS; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1195-8406-ND | 94AC7995 |
| Product Name | Circular Connector Assemblies | Sensor Connector, M8, Rcpt, 4Pos; Product Range Harting |
| Connector Type | Receptacle, Female Sockets | |
| Mounting | Panel Mount, Through Hole | Straight PCB Mount |
| Voltage Rating | 60 volts |