TE Connectivity Headers, Male Pins 2-1376383-3

Description
"Connector Header Through Hole 3 position 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A138970-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A138970-ND
Headers, Male Pins A138970-ND
"Connector Header Through Hole 3 position 0.197"" (5.00mm)"

"Connector Header Through Hole 3 position 0.197"" (5.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2-1376383-3
Electronic Connector 316-2-1376383-3
Conn Power HDR 3 POS 5mm Press Fit ST Thru-Hole 3 Terminal 1 Port Bag Product overview: 2-1376383-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1376383-3 can be used for catalog matching and distributor lookup.

Conn Power HDR 3 POS 5mm Press Fit ST Thru-Hole 3 Terminal 1 Port Bag Product overview: 2-1376383-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1376383-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Connector, Rcpt, 3Pos, 1Row; No. Of Contacts Amp - Te Connectivity - 70AH0072 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Rcpt, 3Pos, 1Row; No. Of Contacts Amp - Te Connectivity
70AH0072
Wtb Connector, Rcpt, 3Pos, 1Row; No. Of Contacts Amp - Te Connectivity 70AH0072
WTB CONNECTOR, RCPT, 3POS, 1ROW; No. of Contacts:3Contacts; Product Range:Power Key Series; Contact Termination Type:Press Fit; Pitch Spacing:5mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes

WTB CONNECTOR, RCPT, 3POS, 1ROW; No. of Contacts:3Contacts; Product Range:Power Key Series; Contact Termination Type:Press Fit; Pitch Spacing:5mm; Contact Material:Copper Alloy; Contact Plating:Tin Plated Contacts; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A138970-ND 316-2-1376383-3 70AH0072
Product Name Headers, Male Pins Electronic Connector Wtb Connector, Rcpt, 3Pos, 1Row; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data