DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 70 80 90 100 110 120 122 123 124 125 126 127 128 129 130 131 132 133 134 140 150 160 170 180 190 200 250 300 350 400 450 500 1000 1500 1569
Product Name Notes
"10 Position Header Connector 0.197"" (5.00mm) Through Hole Gold"
"10 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
"10 Position Header Connector 0.197"" (5.00mm) Through Hole Tin-Lead"
"10 Position Header Connector 0.197"" (5.00mm) Through Hole, Right Angle Gold"
"10 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"10 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"11 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"11 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"12 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
"12 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"12 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"16 Position Header Connector 0.197"" (5.00mm) Through Hole Gold"
"16 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
"16 Position Header Connector 0.197"" (5.00mm) Through Hole Tin-Lead"
"16 Position Header Connector 0.197"" (5.00mm) Through Hole, Right Angle Gold"
"16 Position Header Connector 0.197"" (5.00mm) Through Hole, Right Angle Tin"
"16 Position Header Connector 0.197"" (5.00mm) Through Hole, Right Angle Tin-Lead"
"168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black"
"18 Position Header Connector 0.197"" (5.00mm) Through Hole Gold"
"18 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
"2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"2 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole, Right Angle, Horizontal"
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole, Right Angle, Horizontal"
"24 Position Header Connector 0.197"" (5.00mm) Through Hole Gold"
"24 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
"24 Position Header Connector 0.197"" (5.00mm) Through Hole Tin-Lead"
"3 Position Header Connector 0.197"" (5.00mm) Through Hole Gold"
"3 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
"3 Position Header Connector 0.197"" (5.00mm) Through Hole, Right Angle Gold"
"3 Position Header Connector 0.197"" (5.00mm) Through Hole, Right Angle Tin"
"3 Position Header Connector 0.197"" (5.00mm) Through Hole, Right Angle Tin-Lead"
"3 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"3 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"36 Position Header Connector 0.197"" (5.00mm) Through Hole Gold"
"36 Position Header Connector 0.197"" (5.00mm) Through Hole Tin-Lead"
"4 Position Header Connector 0.197"" (5.00mm) Through Hole Gold"
"4 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
"4 Position Header Connector 0.197"" (5.00mm) Through Hole Tin-Lead"
"4 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"4 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"5 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"5 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"6 Position Header Connector 0.197"" (5.00mm) Through Hole Gold"
"6 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
"6 Position Header Connector 0.197"" (5.00mm) Through Hole Tin-Lead"
"6 Position Header Connector 0.197"" (5.00mm) Through Hole, Right Angle Gold"
"6 Position Header Connector 0.197"" (5.00mm) Through Hole, Right Angle Tin-Lead"
"6 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"6 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"7 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"8 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"8 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"9 Position Header Connector 0.197"" (5.00mm) Through Hole Gold"
"9 Position Header Connector 0.197"" (5.00mm) Through Hole Tin"
"9 Position Header Connector 0.197"" (5.00mm) Through Hole Tin-Lead"
"9 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Surface Mount"
"9 Position Wire to Board Terminal Block Vertical with Board 0.138"" (3.50mm) Through Hole"
"Connector Header Surface Mount 10 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 12 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 14 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 4 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 6 position 0.049"" (1.25mm)"
"Connector Header Surface Mount 8 position 0.049"" (1.25mm)"
"Connector Header Through Hole 10 position 0.197"" (5.00mm)"
"Connector Header Through Hole 12 position 0.197"" (5.00mm)"
"Connector Header Through Hole 16 position 0.197"" (5.00mm)"
"Connector Header Through Hole 18 position 0.197"" (5.00mm)"
"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
"Connector Header Through Hole 3 position 0.197"" (5.00mm)"
"Connector Header Through Hole 36 position 0.197"" (5.00mm)"
"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
"Connector Header Through Hole 4 position 0.196"" (4.98mm)"
"Connector Header Through Hole 5 position 0.098"" (2.50mm)"
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
"Connector Header Through Hole 6 position 0.098"" (2.50mm)"
"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
"Connector Header Through Hole 6 position 0.197"" (5.00mm)"
"Connector Header Through Hole 7 position 0.098"" (2.50mm)"
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
"Connector Header Through Hole 9 position 0.197"" (5.00mm)"
"Connector Header Through Hole, Right Angle 10 position 0.197"" (5.00mm)"
"Connector Header Through Hole, Right Angle 16 position 0.197"" (5.00mm)"
"Connector Header Through Hole, Right Angle 19 position 0.250"" (6.35mm)"
"Connector Header Through Hole, Right Angle 3 position 0.197"" (5.00mm)"
"Connector Header Through Hole, Right Angle 6 position 0.197"" (5.00mm)"
"Connector Header Through Hole, Right Angle 6 position 0.200"" (5.08mm)"
0.8 BT BTB H0.75 8P PLUG
0.8 BT BTB H0.75 8P REC.
1.25MM MICRO-LOCK PLUS PCB HDR V
1.85mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
16 Position Circular Connector Receptacle, Male Pins Solder
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Surface Mount Compression
2.4mm (APC-2.4, OS-50) Connector Jack, Female Socket 50Ohm Through Hole Solder
2.92mm Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
2.92mm Connector Jack, Female Socket 50Ohm Surface Mount Compression
20 (1 x 20) Pos SIP Socket Tin Through Hole
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
28 Position Circular Connector Receptacle, Female Sockets Solder
28 Position Circular Connector Receptacle, Male Pins Solder
32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
34 Position Female Connector VRM Gold Black
37 Position Circular Connector Receptacle, Female Sockets Solder
37 Position Circular Connector Receptacle, Male Pins Solder
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
4 Position Circular Connector Receptacle, Female Sockets Solder
4 Position Circular Connector Receptacle, Male Pins Solder
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
50 Position D-Sub Plug, Male Pins Connector
6 Position Male Connector Non Specified - Dual Edge Gold Black
64 (60 + 4 Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole
64 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
76 (38 x 2) Position QSFP+ Receptacle with Cage, Ganged (1x2) Connector Press-Fit Through Hole, Right Angle
76 (38 x 2) Position QSFP+ Receptacle with Cage, Ganged (2x1) Connector Press-Fit Through Hole, Right Angle
8 (4 + 4 Power) Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
8 (4 + 4 Power) Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
8 IN 1 SMPM RECEPTACLE
9 Position Circular Connector Receptacle, Male Pins Solder
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
96 Position Din Connector Receptacle, Female Sockets Through Hole
CABLINE-CA II PLUS RECEPTACLE 60
CABLINE-CAL RECEPTACLE 30P
CABLINE-CAL RECEPTACLE 40P
CABLINE-UY RECEPTACLE 10P
CABLINE-UY RECEPTACLE 5P
CABLINE-VS II RECEPTACLE 20P
CABLINE-VS II RECEPTACLE 30P
CABLINE-VS II RECEPTACLE 40P
CONN FFC 10POS 0.5MM SMD R/A
CONN FFC 15POS 0.5MM SMD R/A
CONN FFC 20POS 0.5MM SMD R/A
CONN FFC 24POS 0.5MM SMD R/A
CONN FFC 30POS 0.5MM SMD R/A
CONN FFC 40POS 0.5MM SMD R/A
CONN FFC VERT 20POS 0.5MM SMD
CONN FFC VERT 30POS 0.5MM SMD
CONN FFC VERT 40POS 0.5MM SMD
CONN FFC VERT 50POS 0.5MM SMD
CONN FFC VERT 60POS 0.5MM SMD
CONN HDR 12POS 0.197 GOLD PCB
CONN HEADER VERT 18POS 5MM
CONN RCPT MALE 16POS TIN SOLDER
Connector Header position
CONNTAK50 SR 02P SP V0 R/A ASM K
CONNTAK50 SR 02P SP V0 VERT ASM
CONNTAK50 SR 03P SP V0 R/A ASM K
CONNTAK50 SR 03P SP V0 VERT ASM
CONNTAK50 SR 04P SP V0 R/A ASM K
CONNTAK50 SR 04P SP V0 VERT ASM
CONNTAK50 SR 05P SP V0 R/A ASM K
CONNTAK50 SR 05P SP V0 VERT ASM
CONNTAK50 SR 06P SP V0 R/A ASM K
CONNTAK50 SR 06P SP V0 VERT ASM
EVAFLEX 5-SE-G VT 30P
EVAFLEX 5-SE-G VT 50P
EVAFLEX 5-SE-G VT 60P
EVAFLEX 5-SE-GVT 20P
EVAFLEX 5-SE-GVT 40P
EVAFLEX 5-VS 20P
EVAFLEX 5-VS 40P
EVAFLEX 5-VS, 10P
EVAFLEX 5-VS, 15P
EVAFLEX 5-VS, 24P
EVAFLEX 5-VS, 30P
HFM DUAL PCB PLUG KEY A 2.20 MM
HFM DUAL PCB PLUG KEY B 2.20 MM
HFM DUAL PCB PLUG KEY C 2.20 MM
HFM DUAL PCB PLUG KEY D 2.20 MM
HFM DUAL PCB PLUG KEY E 2.20 MM
HFM DUAL PCB PLUG KEY F 2.20 MM
HFM DUAL PCB PLUG KEY G 2.20 MM
HFM DUAL PCB PLUG KEY H 2.20 MM
HFM DUAL PCB PLUG KEY J 2.20 MM
HFM DUAL PCB PLUG KEY K 2.20 MM
HFM DUAL PCB PLUG KEY N 2.20 MM
HFM DUAL PCB PLUG KEY Z 2.20 MM
HFM DUAL STACK PCB PLUG KEY A
HFM DUAL STACK PCB PLUG KEY B
HFM DUAL STACK PCB PLUG KEY D
HFM DUAL STACK PCB PLUG KEY E
HFM DUAL STACK PCB PLUG KEY F
HFM DUAL STACK PCB PLUG KEY Z
HFM DUAL STACK PCB PLUG, KEY C,
HFM PCBPLUG-R/A QUAD KEYA 2.2MMP
HFM PCBPLUG-R/A QUAD KEYB 2.2MMP
HFM PCBPLUG-R/A QUAD KEYC 2.2MMP
HFM PCBPLUG-R/A QUAD KEYD 2.2MMP
HFM PCBPLUG-R/A QUAD KEYE 2.2MMP
HFM PCBPLUG-R/A QUAD KEYF 2.2MMP
HFM PCBPLUG-R/A QUAD KEYG 2.2MM
HFM PCBPLUG-R/A QUAD KEYZ 2.2MM
HFM SING PCB PLUG KEY A 2.20MM P
HFM SING PCB PLUG KEY B 2.20MM P
HFM SING PCB PLUG KEY C 2.20MM P
HFM SING PCB PLUG KEY D 2.20MM P
HFM SING PCB PLUG KEY E 2.20MM P
HFM SING PCB PLUG KEY F 2.20MM P
HFM SING PCB PLUG KEY G 2.20MM P
HFM SING PCB PLUG KEY H 2.20MM P
HFM SING PCB PLUG KEY J 2.20MM P
HFM SING PCB PLUG KEY K 2.20MM P
HFM SING PCB PLUG KEY N 2.20MM P
HFM SING PCB PLUG KEY Z 2.20MM P
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat6
LOW FORCE SPRING-LOADED CRIMP PI
MHF-TI RECEPTACLE
NEARSTACK PCIE PLUG ASSEMBLY
NEARSTACK, PCIE PCB CONN 72P
NOVASTACK 35-PH PLUG 10P
NOVASTACK 35-PH PLUG 30P
NOVASTACK 35-PH PLUG 40P
NOVASTACK 35-PH PLUG 50P
NOVASTACK 35-PH RECEPTACLE 10P
NOVASTACK 35-PH RECEPTACLE 30P
NOVASTACK 35-PH RECEPTACLE 40P
NOVASTACK 35-PH RECEPTACLE 50P
NOVASTACK-B PLUG 4P+4S
NOVASTACK-B RECEPTACLE 4P+4S
PICO-CLASP1.0 DRRAETP .38LHNAT 2
PICO-CLASP1.0 DRRAETP .38LHNAT 3
PICO-CLASP1.0 DRRAETP .76LHBLK 3
PICO-CLASP1.0 DRRAETP .76LHNAT 2
PICO-CLASP1.0 DRRAETP .76LHNAT 3
PICO-CLASP1.0 DRRAETP GLHBLK 30C
PICO-CLASP1.0 DRRAETP GLHNAT 20C
PICO-CLASP1.0 DRRAETP GLHNAT 30C
PICO-CLASP1.0 DRVTETP .38LHBLK 2
PICO-CLASP1.0 DRVTETP .38LHBLK 3
PICO-CLASP1.0 DRVTETP .38LHNAT 2
PICO-CLASP1.0 DRVTETP .76LHNAT 2
PICO-CLASP1.0 DRVTETP .76LHNAT 3
PICO-CLASP1.0 DRVTETP .76LHNAT 4
PICO-CLASP1.0 DRVTETP GLHBLK 20C
PICO-CLASP1.0 DRVTETP GLHBLK 30C
PICO-CLASP1.0 DRVTETP GLHNAT 20C
PICO-CLASP1.0 DRVTETP GLHNAT 30C
PICO-CLASP1.0 SRRAETP .38GLH OUT
PICO-CLASP1.0 SRRAETP .38GLHBLK
PICO-CLASP1.0 SRRAETP .38GLHNAT
PICO-CLASP1.0 SRRAETP .76GLH OUT
PICO-CLASP1.0 SRRAETP .76GLHBLK
PICO-CLASP1.0 SRRAETP .76GLHNAT
PICO-CLASP1.0 SRRAETP GLH OUTERN
PICO-CLASP1.0 SRRAETP GLHBLK 12C
PICO-CLASP1.0 SRRAETP GLHBLK 2CK
PICO-CLASP1.0 SRRAETP GLHBLK 9CK
PICO-CLASP1.0 SRRAETP GLHNAT 10C
PICO-CLASP1.0 SRRAETP GLHNAT 12C
PICO-CLASP1.0 SRRAETP GLHNAT 14C
PICO-CLASP1.0 SRRAETP GLHNAT 2CK
PICO-CLASP1.0 SRRAETP GLHNAT 6CK
PICO-CLASP1.0 SRRAETP GLHNAT 7CK
PICO-CLASP1.0 SRRAETP GLHNAT 8CK
PICO-CLASP1.0 SRRAETP TINLH OUTN
PICO-CLASP1.0 SRRAETP TINLHBLK 1
PICO-CLASP1.0 SRRAETP TINLHBLK 5
PICO-CLASP1.0 SRRAETP TINLHNAT 1
PICO-CLASP1.0 SRRAETP TINLHNAT 4
PICO-CLASP1.0 SRRAETP TINLHNAT 5
PICO-CLASP1.0 SRRAETP TINLHNAT 8
PICO-CLASP1.0 SRVTETP .38GLH OUT
PICO-CLASP1.0 SRVTETP .38GLHNAT
PICO-CLASP1.0 SRVTETP .76GLH OUT
PICO-CLASP1.0 SRVTETP .76GLHBLK
PICO-CLASP1.0 SRVTETP .76GLHNAT
PICO-CLASP1.0 SRVTETP GLHBLK 3CK
PICO-CLASP1.0 SRVTETP GLHBLK 7CK
PICO-CLASP1.0 SRVTETP GLHNAT 10C
PICO-CLASP1.0 SRVTETP GLHNAT 12C
PICO-CLASP1.0 SRVTETP GLHNAT 14C
PICO-CLASP1.0 SRVTETP GLHNAT 15C
PICO-CLASP1.0 SRVTETP GLHNAT 2CK
PICO-CLASP1.0 SRVTETP GLHNAT 3CK
PICO-CLASP1.0 SRVTETP GLHNAT 6CK
PICO-CLASP1.0 SRVTETP GLHNAT 8CK
PICO-CLASP1.0 SRVTETP GLHNAT 9CK
PICO-CLASP1.0 SRVTETP TINLH OUTN
PICO-CLASP1.0 SRVTETP TINLHBLK 2
PICO-CLASP1.0 SRVTETP TINLHNAT 1
PICO-CLASP1.0 SRVTETP TINLHNAT 2
PICO-CLASP1.0 SRVTETP TINLHNAT 4
PICO-CLASP1.0 SRVTETP TINLHNAT 6
PICO-CLASP1.0 SRVTETP TINLHNAT 8
PICO-EZMATE HC 1.8 PLUGASSY ETP
PICO-EZMATE HC1.8 PLUGASSY ETP L
RF Switch IC
SMA Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch; Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA JACK RECEPTACLE,PCB,RIGHT AN
SMA JACK,STR,18GHZ,0.25 DIA PIN
STRADDLE MOUNT 2.36MM 56CKT

<< Prev Next >>