5 Pos 5A Wire-to-Board Male Pin Connector, Straight, Through Hole Product overview: 2-1445050-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445050-5 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 5 position 0.118"" (3.00mm)"
WTB CONN, HEADER, 5POS, 1ROW, 3MM; Connector Systems:Wire-to-Boar
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-2-1445050-5 | A33196-ND | 17R5899 |
| Product Name | Through-Hole 5A Electronic Connector | Headers, Male Pins | Wtb Conn, Header, 5Pos, 1Row, 3Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Solder | Through Hole Straight | |
| Connector Type | Header Connector; Header | Wire to Board Connector |