TE Connectivity Headers, Male Pins 2-1445096-2

Description
"Connector Header Surface Mount 2 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 2 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33204TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33204TR-ND
Headers, Male Pins A33204TR-ND
"Connector Header Surface Mount 2 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 2 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33204CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33204CT-ND
Headers, Male Pins A33204CT-ND
"Connector Header Surface Mount 2 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 2 position 0.118"" (3.00mm)"

Buy Now Datasheet
Headers, Male Pins - A33204DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33204DKR-ND
Headers, Male Pins A33204DKR-ND
"Connector Header Surface Mount 2 position 0.118"" (3.00mm)"

"Connector Header Surface Mount 2 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
5A 250V Electronic Connector
316-2-1445096-2
5A 250V Electronic Connector 316-2-1445096-2
2 Pos 1 Row Wire-to-Board Male Header, 5A, 250V, SMT, Black Product overview: 2-1445096-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445096-2 can be used for catalog matching and distributor lookup.

2 Pos 1 Row Wire-to-Board Male Header, 5A, 250V, SMT, Black Product overview: 2-1445096-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445096-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Plug, 2 Position, 3Mm; Connector Systems Amp - Te Connectivity - 16M2817 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position, 3Mm; Connector Systems Amp - Te Connectivity
16M2817
Plug & Socket Connector, Plug, 2 Position, 3Mm; Connector Systems Amp - Te Connectivity 16M2817
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Connector, Plug, 2 Position, 3Mm, Full Reel; Connector Systems Amp - Te Connectivity - 28X2672 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 2 Position, 3Mm, Full Reel; Connector Systems Amp - Te Connectivity
28X2672
Plug & Socket Connector, Plug, 2 Position, 3Mm, Full Reel; Connector Systems Amp - Te Connectivity 28X2672
PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM, FULL REEL; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Shrouded RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 2 POSITION, 3MM, FULL REEL; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33204TR-ND 316-2-1445096-2 16M2817
Product Name Headers, Male Pins 5A 250V Electronic Connector Plug & Socket Connector, Plug, 2 Position, 3Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Surface Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data