"Connector Header Surface Mount, Right Angle 4 position 0.118"" (3.00mm)"
MICRO MNL HDR ASSY S/ROW LF
CONN HEADER SMD R/A 4POS 3MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2-1445099-4-ND | 17R6064 | 2-1445099-4 |
| Product Name | Headers, Male Pins | Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |