HARTING Inc. of North America Circular Connector Assemblies 21420000006

Description
4 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Insert, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1195-7247-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1195-7247-ND
Circular Connector Assemblies 1195-7247-ND
4 Position Circular Connector Insert, Female Sockets Solder

4 Position Circular Connector Insert, Female Sockets Solder

Buy Now Datasheet
Sensor Connector, M8, Rcpt, 4Pos; Product Range Harting - 60AC6807 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos; Product Range Harting
60AC6807
Sensor Connector, M8, Rcpt, 4Pos; Product Range Harting 60AC6807
SENSOR CONNECTOR, M8, RCPT, 4POS; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS; Product Range:-; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Sensor Connector, M8, Rcpt, 4Pos; Product Range Harting - 51AC9839 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos; Product Range Harting
51AC9839
Sensor Connector, M8, Rcpt, 4Pos; Product Range Harting 51AC9839
SENSOR CONNECTOR, M8, RCPT, 4POS; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount; IP / NEMA Rating:IP65, IP67; RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS; Product Range:-; Sensor Connector Size:M8; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight PCB Mount; IP / NEMA Rating:IP65, IP67; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1195-7247-ND 60AC6807 51AC9839
Product Name Circular Connector Assemblies Sensor Connector, M8, Rcpt, 4Pos; Product Range Harting Sensor Connector, M8, Rcpt, 4Pos; Product Range Harting
Connector Type Insert, Female Sockets
Unlock Full Specs
to access all available technical data