"Connector Header Through Hole, Right Angle 6 position 0.118"" (3.00mm)"
6 Pos 3mm RA Solder Header, 5A, 250V, Wire-to-Board Product overview: 2-1445055-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445055-6 can be used for catalog matching and distributor lookup.
MICRO MNL HDR ASSY S/ROW LF ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33211-ND | 316-2-1445055-6 | 87AJ9717 |
| Product Name | Headers, Male Pins | 5A 250V Electronic Connector | Micro Mnl Hdr Assy S/row Lf Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Micro Connector and Nano Connector | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts |