"Connector Header Through Hole 4 position 0.197"" (5.00mm)"
5mm B-T-W Conn. 4P(2row) HDR A
CONN HEADER VERT 4POS 5MM
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A125407-ND | 75AC6247 | 792-2-1376386-3 |
| Product Name | Headers, Male Pins | 5Mm B-T-W Conn. 4P(2Row) Hdr A Amp - Te Connectivity | CONN HEADER VERT 4POS 5MM |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | ||
| Voltage Rating | 300 volts | 300 volts | |
| Number of Contacts | 4 # |