TE Connectivity Headers, Male Pins 2-1445099-2

Description
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 2-1445099-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
2-1445099-2-ND
Headers, Male Pins 2-1445099-2-ND
"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

"Connector Header Surface Mount, Right Angle 2 position 0.118"" (3.00mm)"

Buy Now Datasheet
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity - 17R6062 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity
17R6062
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity 17R6062
MICRO MNL HDR ASSY S/ROW LF

MICRO MNL HDR ASSY S/ROW LF

Supplier's Site
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity - 76AC2852 - Newark, An Avnet Company
Chicago, IL, United States
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity
76AC2852
Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity 76AC2852
MICRO MNL HDR ASSY S/ROW LF

MICRO MNL HDR ASSY S/ROW LF

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2-1445099-2-ND 17R6062
Product Name Headers, Male Pins Micro Mnl Hdr Assy S/row Lf Amp - Te Connectivity
Connector Type Header Connector; Header Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro PS1_PS2 Series Strip Connectors - Single Row Horizontal Thru-Hole - Type BB -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
MicroSpace™ 1.27mm - 10143535-211KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Termination Surface Mount
Voltage Rating 48 volts
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details