TE Connectivity Headers, Male Pins 2-1445093-8

Description
"Connector Header Through Hole 8 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 8 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A34838-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A34838-ND
Headers, Male Pins A34838-ND
"Connector Header Through Hole 8 position 0.118"" (3.00mm)"

"Connector Header Through Hole 8 position 0.118"" (3.00mm)"

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-2-1445093-8
5A Electronic Connector 316-2-1445093-8
8 Pos 3mm Header, Power, Wire-to-Board, Straight, Gold, 5A Product overview: 2-1445093-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445093-8 can be used for catalog matching and distributor lookup.

8 Pos 3mm Header, Power, Wire-to-Board, Straight, Gold, 5A Product overview: 2-1445093-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2-1445093-8 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Plug, 8 Position, 3Mm; Connector Systems Amp - Te Connectivity - 16M2816 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 8 Position, 3Mm; Connector Systems Amp - Te Connectivity
16M2816
Plug & Socket Connector, Plug, 8 Position, 3Mm; Connector Systems Amp - Te Connectivity 16M2816
PLUG & SOCKET CONNECTOR, PLUG, 8 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 8 POSITION, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:Micro MATE-N-LOK Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A34838-ND 316-2-1445093-8 16M2816
Product Name Headers, Male Pins 5A Electronic Connector Plug & Socket Connector, Plug, 8 Position, 3Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data