The MLP102M200EB0A is a very low-profile aluminum electrolytic capacitor for voltage holdup and filtering in military, telecom, and computer applications. It has a 3.0-inch case length, weighs 66 g, and operates at 200 Vdc from -40°C to +85°C. Rated at 1000 µF with ±20% tolerance, it has a maximum ESR of 158 mΩ at 25°C and supports 3.8 A ripple current at 85°C without a heatsink, doubling with external cooling. Its internal core temperature limit is 88°C to prevent case inflation beyond 0.5 inch. The part has a 50-year life at +45°C, a welded hermetic seal, and meets MIL-STD-202 and IEC 60068-2-6 vibration standards. Terminals are 18 AWG copper wire with tin-lead electroplate. ESL is less than 30 nH at 1 MHz. The case is aluminum, and it withstands 80,000 feet altitude.
1000µF 200V Aluminum Electrolytic Capacitors FlatPack, Tabbed 158mOhm 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 1000µF 200V
CAP ALUM 1000UF 20% 200V FLATPCK
CAP ALUM 1000UF 20% 200V FLATPCK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP102M200EB0A | 338-1189-ND | 2002-MLP102M200EB0A | MLP102M200EB0A | MLP102M200EB0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chassis Mount | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |