The MLP662M050EA1A is a 50 Vdc, 6600 µF aluminum electrolytic capacitor in the FlatpackTM series, designed for voltage holdup and filtering in high-reliability applications. It has a case length of 2.0 inches and weighs 42 grams, with a case code EA and polyester insulation. It operates from -55°C to +85°C, with a maximum ESR of 62 mΩ at 25°C and a rated ripple current of 5.2 A at 120 Hz and 6.1 A at 20 kHz. The capacitor has a ±20% capacitance tolerance, a 50-year life expectancy at +45°C, and an ESL of less than 30 nH. It supports heatsinking to double ripple current capability and meets MIL-STD-202 vibration standards with a 10g amplitude. Terminals are 18 AWG copper wire with tin-lead electroplate, rated for 20 amps maximum.
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 6600µF 50V
6600µF 50V Aluminum Electrolytic Capacitors FlatPack, Tabbed 62mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 6600UF 20% 50V FLATPACK
CAP ALUM 6600UF 20% 50V FLATPACK
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP662M050EA1A | 2002-MLP662M050EA1A | MLP662M050EA1A-ND | MLP662M050EA1A | MLP662M050EA1A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chassis Mount | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6600 microF | 6600 microF | 6600 microF | 6600 microF | 6600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |