Cornell Dubilier Ceramic Capacitors M39014/011548

Description
0.047µF ±20% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor BX Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - M39014/011548-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
M39014/011548-ND
Ceramic Capacitors M39014/011548-ND
0.047µF ±20% 50V Ceramic Capacitor BX Radial

0.047µF ±20% 50V Ceramic Capacitor BX Radial

Buy Now Datasheet
Ceramic Capacitors - M39014/011548 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
M39014/011548
Ceramic Capacitors M39014/011548
CAP CER 33000UF 50V RADIAL

CAP CER 33000UF 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number M39014/011548-ND M39014/011548
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 33000 microF 0.0470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers
Ceramic Capacitors - C17AH111K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details