The MLP401M200EK0A is a 200 Vdc, 400 µF aluminum electrolytic capacitor in the MLP Flatpack series, designed for high-energy storage and filtering in military, telecom, and computer applications. It has a 1.5-inch case length and weighs 30 g typical, with terminals consisting of 18 AWG copper wire with tin-lead electroplate. The capacitor offers a 50-year life at +45 °C, withstands vibration per MIL-STD-202 and IEC 60068-2-6, and operates from -55 °C to +85 °C depending on voltage. It has a maximum ESR of 388 mΩ at 120 Hz and a ripple current rating of 1.9 A at 85 °C case temperature. The part features a welded, nearly hermetic seal and can double ripple current capability with an external heatsink. Its ESL is less than 30 nH at 1 MHz.
400µF 200V Aluminum Electrolytic Capacitors FlatPack, Tabbed 388mOhm 2000 Hrs @ 85°C
85 °C Flatpack, Ultra Long Life, Aluminum Electrolytic 400µF 200V
CAP ALUM 400UF 20% 200V FLATPACK
CAP ALUM 400UF 20% 200V FLATPACK
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MLP401M200EK0A | 338-1211-ND | 2002-MLP401M200EK0A | MLP401M200EK0A | MLP401M200EK0A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chassis Mount | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | 85 C (185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 400 microF | 400 microF | 400 microF | 400 microF | 400 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |