Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777912-MC18FA471J-TF
Series: MC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: RF, High Q, Low Loss
Package: 1812 (4532 Metric)
Mounting: SMD
Capacitance: 470pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MC
Categories: Capacitors
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum): 0.079" (2.00mm)
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): MC18FA471JT; MC18FA471J; MC18FA471J-F; MC18FA471G;
Introduction Date: March 14, 2002
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
470pF Mica Capacitor 100V 1812 (4532 Metric)
CAP MICA 470PF 5% 100V 1812 Product overview: MC18FA471J-TF from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Mica and PTFE Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 64-MC18FA471J-TF can be used for catalog matching and distributor lookup.
Multilayer RF Capacitors 100V
CAP MICA 470PF 5% 100V 1812
CAP MICA 470PF 5% 100V 1812
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 777912-MC18FA471J-TF | MC18FA471J-TF-ND | 64-MC18FA471J-TF | 2002-MC18FA471J-TF | MC18FA471J-TF | MC18FA471J-TF |
| Product Name | Mica and PTFE Capacitors - MC18FA471J-TF | Mica and PTFE Capacitors | 470PF 100V Capacitor | Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Mica and PTFE Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 1812 (4532 Metric) | Surface Mount Technology; Surface Mount |