The MC12CD100D-F is a multilayer RF chip capacitor with a 100 Vdc rating, 10 pF capacitance, and 0805 case size, designed for high-frequency applications requiring stability and low loss. It features a natural mica dielectric, operates from -55 ºC to +125 ºC, and is compatible with FR4 boards. The capacitor is wave solderable and meets a 2 mm bend test. The 1210 case size measures 3.2 mm × 2.5 mm with a height of 2.0 mm. Capacitance tolerance is ±0.5 pF. Nonmagnetic variants are available, but this part is standard.
10pF Mica Capacitor 500V 1210 (3225 Metric)
Multilayer RF Capacitors 500V
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
MC12 Series 500 V 10 pF ±0.5 pF Surface Mount Mica Film Capacitor
CAP MICA 10PF 0.5PF 500V 1210
Mica Capacitors 10pF 500Volts .5pF
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC12CD100D-F | 338-1105-ND | 2002-MC12CD100D-F | MC12CD100D-F | 192-MC12CD100D-F | MC12CD100D-F | MC12CD100D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Hi-Q Mica Capacitors | MC12 Series 500 V 10 pF ±0.5 pF Surface Mount Mica Film Capacitor | Capacitors - Mica and PTFE Capacitors | Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Technology | Multilayer | Multilayer | Film Capacitors | Single-Layer | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | Mica; Mica | |||
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF |