Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Multilayer RF Capacitors 1000V
1000pF Mica Capacitor 1kV 2220 (5750 Metric)
1000pF Mica Capacitor 1kV 2220 (5750 Metric)
1000pF Mica Capacitor 1kV 2220 (5750 Metric)
CAP MICA 1000PF 5% 1KV 2220
CAP MICA 1000PF 5% 1KV 2220
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MC22FF102J-TF | 2002-MC22FF102J-TF | 338-MC22FF102J-TFDKR-ND | 338-MC22FF102J-TFTR-ND | MC22FF102J-TF | MC22FF102J-TF |
| Product Name | Hi-Q Mica Capacitors | Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 1000 volts | 1000 volts | 1 volts | 1 volts |