1500pF Mica Capacitor 1kV 2220 (5750 Metric)
1500pF Mica Capacitor 1kV 2220 (5750 Metric)
1500pF Mica Capacitor 1kV 2220 (5750 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Multilayer RF Capacitors 1000V
CAP MICA 1500PF 5% 1KV 2220
CAP MICA 1500PF 5% 1KV 2220
| DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338-4455-2-ND | 338-4455-6-ND | MC22FF152J-TF | 2002-MC22FF152J-TF | MC22FF152J-TF | MC22FF152J-TF |
| Product Name | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors | Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | Mica; Mica | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| Lead Style | Surface Mount (SMT) | Surface Mount (SMT) | Chip |