Win Source Part Number: 1115412-USBF129T-I/S
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,300
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 30 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: USBF129
IC FLASH 4MBIT SPI 30MHZ 8SOIC Product overview: USBF129T-I/SNVAO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 30MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-USBF129T-I/SNVAO
IC FLASH 4MBIT SPI 30MHZ 8SOIC
FLASH Memory IC 4Mbit SPI 30 MHz 8-SOIC
IC FLASH 4MBIT SPI 30MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1115412-USBF129T-I/SNVAO | 774-USBF129T-I/SNVAO | USBF129T-I/SNVAO | USBF129T-I/SNVAO | USBF129T-I/SNVAO |
| Product Name | Integrated Circuits (ICs) - Memory | 30MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC | SOIC; Tape & Reel (TR) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |