Microchip Technology, Inc. Memory - Flash - SST39VF6402B-70-4C-B1KE SST39VF6402B-70-4C-B1KE

Description
Manufacturer: Microchip Technology Win Source Part Number: 1259952-SST39VF6402B -70-4C-B1KE Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TFBGA Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: SST39VF6402B Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1259952-SST39VF6402B -70-4C-B1KE Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TFBGA Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: SST39VF6402B Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST39VF6402B-70-4C-B1KE - 1259952-SST39VF6402B-70-4C-B1KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF6402B-70-4C-B1KE
1259952-SST39VF6402B-70-4C-B1KE
Memory - Flash - SST39VF6402B-70-4C-B1KE 1259952-SST39VF6402B-70-4C-B1KE
Manufacturer: Microchip Technology Win Source Part Number: 1259952-SST39VF6402B -70-4C-B1KE Packaging: Tray Mounting Style: SMD Technology: FLASH Memory Type: Non-Volatile Memory Size: 64Mb (4M x 16) Access Time: 70ns Categories: Integrated Circuits Supplier Device Package: 48-TFBGA Temperature Range - Operating: 0°C ~ 70°C Memory Format: FLASH Manufacturer Homepage: www.sst.com/ Write Cycle Time - Word, Page: 10μs Memory Interface: Parallel Manufacturer Package: 48-TFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: SST39VF6402B Manufacturer Pack Quantity: 300 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1259952-SST39VF6402B-70-4C-B1KE
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Supplier Device Package: 48-TFBGA
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Manufacturer Homepage: www.sst.com/
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: SST39VF6402B
Manufacturer Pack Quantity: 300
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Memory IC and Storage Component - 774-SST39VF6402B-70-4C-B1KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF6402B-70-4C-B1KE
Memory IC and Storage Component 774-SST39VF6402B-70-4C-B1KE
IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST39VF6402B-70-4C-B 1KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF6402B-70- 4C-B1KE can be used for catalog matching and distributor lookup.

IC FLASH 64MBIT PARALLEL 48TFBGA Product overview: SST39VF6402B-70-4C-B1KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF6402B-70-4C-B1KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39VF6402B-70-4C-B1KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA

FLASH Memory IC 64Mb (4M x 16) Parallel 70ns 48-TFBGA

Buy Now Datasheet
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF6402B-70-4C-B1KE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF6402B-70-4C-B1KE
Integrated Circuits (ICs) - Memory - Memory SST39VF6402B-70-4C-B1KE
IC FLASH 64MBIT PARALLEL 48TFBGA

IC FLASH 64MBIT PARALLEL 48TFBGA

Supplier's Site
FLASH Memory IC 64Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 64Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1259952-SST39VF6402B-70-4C-B1KE 774-SST39VF6402B-70-4C-B1KE SST39VF6402B-70-4C-B1KE-ND SST39VF6402B-70-4C-B1KE SST39VF6402B-70-4C-B1KE SST39VF6402B-70-4C-B1KE
Product Name Memory - Flash - SST39VF6402B-70-4C-B1KE Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 10000 ns 10000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ic, Flash Mem, 16Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8290 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 16000 kbits
Package Type TSOP
View Details
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details