Microchip Technology, Inc. Memory IC and Storage Component WS128K32N-17H1I

Description
SRAM Module Asynchronous 4Mbit Product overview: WS128K32N-17H1I from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-WS128K32N-17H1I can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Module Asynchronous 4Mbit Product overview: WS128K32N-17H1I from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-WS128K32N-17H1I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-WS128K32N-17H1I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-WS128K32N-17H1I
Memory IC and Storage Component 2020-WS128K32N-17H1I
SRAM Module Asynchronous 4Mbit Product overview: WS128K32N-17H1I from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-WS128K32N-17H1I can be used for catalog matching and distributor lookup.

SRAM Module Asynchronous 4Mbit Product overview: WS128K32N-17H1I from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-WS128K32N-17H1I can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - WS128K32N-17H1I - 1213258-WS128K32N-17H1I - Win Source Electronics
Laguna Hills, CA, United States
Memory - WS128K32N-17H1I
1213258-WS128K32N-17H1I
Memory - WS128K32N-17H1I 1213258-WS128K32N-17H1I
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1213258-WS128K32N-17 H1I Operating Supply Voltage: 5 V Number of Elements: 4 Access Time: 17 ns Number of Pins: 66 Categories: Memory Case / Package: Module Alternative Parts (Cross-Reference): WS128K32N17H1I; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Data Bus Width: 32 b Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1213258-WS128K32N-17H1I
Operating Supply Voltage: 5 V
Number of Elements: 4
Access Time: 17 ns
Number of Pins: 66
Categories: Memory
Case / Package: Module
Alternative Parts (Cross-Reference): WS128K32N17H1I;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-WS128K32N-17H1I 1213258-WS128K32N-17H1I
Product Name Memory IC and Storage Component Memory - WS128K32N-17H1I
Memory Category SRAM Chip SRAM Chip
Access Time 17 ns 17 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Address Bus Width 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14B104N-ZS25XIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details