Microchip Technology, Inc. Flash Memory Type Microchip SST39VF400A-70-4C-B3KE.

Description
Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:48Pins; Clock Frequency:14MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet
Description
Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:48Pins; Clock Frequency:14MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory Type Microchip - 15AC0607 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory Type Microchip
15AC0607
Flash Memory Type Microchip 15AC0607
Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:48Pins; Clock Frequency:14MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes

Flash Memory Type:Parallel NOR; Memory Size:4Mbit; Flash Memory Configuration:256K x 16bit; IC Interface Type:Parallel; Memory Case Style:BGA; No. of Pins:48Pins; Clock Frequency:14MHz; Access Time:70ns; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 15AC0607
Product Name Flash Memory Type Microchip
Memory Category Flash
Data Rate 14 MHz
Access Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Flash - TMS28F010A-12C4FML - 1030149-TMS28F010A-12C4FML - Win Source Electronics
Specs
Memory Category Flash
Package Type PLCC; PLCC
View Details
2 suppliers
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details