Microchip Technology, Inc. Memory IC and Storage Component SST39WF1602-70-4C-B3KE-T

Description
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1602-70-4C-B3 KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1602-70-4 C-B3KE-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1602-70-4C-B3 KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1602-70-4 C-B3KE-T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST39WF1602-70-4C-B3KE-T is a 16 Mbit (1M x 16) Multi-Purpose Flash Plus memory device utilizing CMOS SuperFlash technology. It operates with a supply voltage range of 1.65V to 1.95V and features a fast access time of 70 ns. The device supports single voltage read and write operations, with a typical word program time of 28 µs and an endurance of 100,000 write cycles. Data retention is rated at over 100 years. This memory IC is designed for low power consumption, with an active current of 5 mA and a standby current of just 5 µA. It includes hardware block protection features, sector and block erase capabilities, and supports erase-suspend and resume functions. The SST39WF1602 is available in a 48-ball TFBGA package, making it suitable for surface mount applications. It is compliant with JEDEC standards and is RoHS compliant, ensuring it meets environmental regulations. This device is ideal for applications requiring reliable and efficient non-volatile memory solutions.

Datasheet Summary
Powered by GS/AI

The SST39WF1602-70-4C-B3KE-T is a 16 Mbit (1M x 16) Multi-Purpose Flash Plus memory device utilizing CMOS SuperFlash technology. It operates with a supply voltage range of 1.65V to 1.95V and features a fast access time of 70 ns. The device supports single voltage read and write operations, with a typical word program time of 28 µs and an endurance of 100,000 write cycles. Data retention is rated at over 100 years. This memory IC is designed for low power consumption, with an active current of 5 mA and a standby current of just 5 µA. It includes hardware block protection features, sector and block erase capabilities, and supports erase-suspend and resume functions. The SST39WF1602 is available in a 48-ball TFBGA package, making it suitable for surface mount applications. It is compliant with JEDEC standards and is RoHS compliant, ensuring it meets environmental regulations. This device is ideal for applications requiring reliable and efficient non-volatile memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39WF1602-70-4C-B3KE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF1602-70-4C-B3KE-T
Memory IC and Storage Component 774-SST39WF1602-70-4C-B3KE-T
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1602-70-4C-B3 KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1602-70-4 C-B3KE-T can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1602-70-4C-B3KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1602-70-4C-B3KE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39WF1602-70-4C-B3KE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA

FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254362-SST39WF1602-70-4C-B3KE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254362-SST39WF1602-70-4C-B3KE-T
Integrated Circuits (ICs) - Memory 1254362-SST39WF1602-70-4C-B3KE-T
Win Source Part Number: 1254362-SST39WF1602- 70-4C-B3KE-T Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (1M x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 40µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39WF1602

Win Source Part Number: 1254362-SST39WF1602-70-4C-B3KE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70 ns
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 40µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39WF1602

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39WF1602-70-4C-B3KE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39WF1602-70-4C-B3KE-T
Integrated Circuits (ICs) - Memory - Memory SST39WF1602-70-4C-B3KE-T
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site
FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39WF1602-70-4C-B3KE-T SST39WF1602-70-4C-B3KE-T-ND 1254362-SST39WF1602-70-4C-B3KE-T SST39WF1602-70-4C-B3KE-T SST39WF1602-70-4C-B3KE-T SST39WF1602-70-4C-B3KE-T
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 40000 ns 40000 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
SN54ACT3632 512 x 36 x 2 Synchronous Bidirectional FIFO Memory - SN54ACT3632HFP - Texas Instruments
Specs
Memory Category FIFO
Package Type CFP
View Details
4 suppliers
Memory IC and Storage Component - 736-CY7C68023-56LFXC - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
3 suppliers
Memory - 71016S15PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details