Microchip Technology, Inc. Memory - Flash - SST49LF080A-33-4C-NHE SST49LF080A-33-4C-NHE

Description
Manufacturer: Microchip Technology Win Source Part Number: 006260-SST49LF080A-3 3-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 006260-SST49LF080A-3 3-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST49LF080A-33-4C-NHE - 006260-SST49LF080A-33-4C-NHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF080A-33-4C-NHE
006260-SST49LF080A-33-4C-NHE
Memory - Flash - SST49LF080A-33-4C-NHE 006260-SST49LF080A-33-4C-NHE
Manufacturer: Microchip Technology Win Source Part Number: 006260-SST49LF080A-3 3-4C-NHE Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 006260-SST49LF080A-33-4C-NHE
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST49LF080A-33-4C-NHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF080A-33-4C-NHE
33MHZ Memory IC and Storage Component 774-SST49LF080A-33-4C-NHE
IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: SST49LF080A-33-4C-NH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF080A-33-4 C-NHE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PAR 33MHZ 32PLCC Product overview: SST49LF080A-33-4C-NHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF080A-33-4C-NHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST49LF080A-33-4C-NHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)

FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST49LF080A-33-4C-NHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST49LF080A-33-4C-NHE
Integrated Circuits (ICs) - Memory - Memory SST49LF080A-33-4C-NHE
IC FLASH 8MBIT PAR 33MHZ 32PLCC

IC FLASH 8MBIT PAR 33MHZ 32PLCC

Supplier's Site
IC FLASH 8MBIT PARALLEL 32PLCC

IC FLASH 8MBIT PARALLEL 32PLCC

Supplier's Site Datasheet
FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-PLCC (11.43x13.97)

FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-PLCC (11.43x13.97)

Buy Now Datasheet
Memory, Flash, 8Mbit, Serial, Plcc-32; Flash Memory Type Microchip - 92R4958 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Flash, 8Mbit, Serial, Plcc-32; Flash Memory Type Microchip
92R4958
Memory, Flash, 8Mbit, Serial, Plcc-32; Flash Memory Type Microchip 92R4958
MEMORY, FLASH, 8MBIT, SERIAL, PLCC-32; Flash Memory Type:Firmware Hub; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Serial; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:33MHz; Access Time:-RoHS Compliant: Yes

MEMORY, FLASH, 8MBIT, SERIAL, PLCC-32; Flash Memory Type:Firmware Hub; Memory Size:8Mbit; Flash Memory Configuration:1M x 8bit; IC Interface Type:Serial; Memory Case Style:LCC; No. of Pins:32Pins; Clock Frequency:33MHz; Access Time:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 006260-SST49LF080A-33-4C-NHE 774-SST49LF080A-33-4C-NHE SST49LF080A-33-4C-NHE-ND SST49LF080A-33-4C-NHE SST49LF080A-33-4C-NHE SST49LF080A-33-4C-NHE 92R4958
Product Name Memory - Flash - SST49LF080A-33-4C-NHE 33MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory, Flash, 8Mbit, Serial, Plcc-32; Flash Memory Type Microchip
Memory Category Flash; FLASH Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash
Access Time 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type PLCC; 32-PLCC 32-LCC (J-Lead) 32-LCC (J-Lead) LCC
Supply Voltage 3 V ~ 3.6 V -3.3V; 3 3V ~ 3.6V 0degC ~ 85degC (TA) 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - S25FL032P0XMFI011-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 32000 kbits
View Details
6 suppliers
Memory - 6116SA25SOGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details