FLASH Memory IC 16Mb (1M x 16) Parallel 90ns 48-WFBGA (6x4)
IC FLASH 16MBIT PARALLEL 48WFBGA Product overview: SST39WF1601-90-4C-MB
Manufacturer: Microchip Technology
Win Source Part Number: 066116-SST39WF1601-9
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (1M x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-WFBGA (6x4)
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC FLASH 16MBIT PARALLEL 48WFBGA
IC FLASH 16MBIT PARALLEL 48WFBGA
FLASH Memory IC 16Mbit Parallel 90 ns 48-WFBGA (6x4)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST39WF1601-90-4C-MBQE-ND | 774-SST39WF1601-90-4C-MBQE | 066116-SST39WF1601-90-4C-MBQE | SST39WF1601-90-4C-MBQE | SST39WF1601-90-4C-MBQE | SST39WF1601-90-4C-MBQE |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - SST39WF1601-90-4C-MBQE | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | 48-WFBGA | BGA; Tray | BGA; 48-WFBGA (6x4) | BGA | BGA; 48-WFBGA |