Microchip Technology, Inc. Memory - Flash - SST49LF008A-33-4C-EIE SST49LF008A-33-4C-EIE

Description
Manufacturer: Microchip Technology Win Source Part Number: 030938-SST49LF008A-3 3-4C-EIE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 40-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 030938-SST49LF008A-3 3-4C-EIE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 40-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST49LF008A-33-4C-EIE is an 8 Mbit flash memory device designed for compatibility with Intel® 82802 Firmware Hub (FWH) for PC-BIOS applications. It features a flexible erase capability with uniform 4 KByte sectors and 64 KByte overlay blocks, along with a top boot block protection. The device operates on a single voltage supply of 3.0-3.6V for both read and write operations, ensuring low power consumption with a typical active read current of 6 mA and standby current of 10 µA. This memory device supports two operational modes: Firmware Hub (FWH) for in-system programming and Parallel Programming (PP) for fast factory programming. It boasts a typical endurance of 100,000 write cycles and data retention exceeding 100 years. The SST49LF008A is available in various package types, including 32-lead PLCC and 40-lead TSOP, and is compliant with RoHS standards for lead-free soldering. The device is suitable for applications requiring reliable code and data storage with efficient programming and erasing capabilities.

Datasheet Summary
Powered by GS/AI

The SST49LF008A-33-4C-EIE is an 8 Mbit flash memory device designed for compatibility with Intel® 82802 Firmware Hub (FWH) for PC-BIOS applications. It features a flexible erase capability with uniform 4 KByte sectors and 64 KByte overlay blocks, along with a top boot block protection. The device operates on a single voltage supply of 3.0-3.6V for both read and write operations, ensuring low power consumption with a typical active read current of 6 mA and standby current of 10 µA. This memory device supports two operational modes: Firmware Hub (FWH) for in-system programming and Parallel Programming (PP) for fast factory programming. It boasts a typical endurance of 100,000 write cycles and data retention exceeding 100 years. The SST49LF008A is available in various package types, including 32-lead PLCC and 40-lead TSOP, and is compliant with RoHS standards for lead-free soldering. The device is suitable for applications requiring reliable code and data storage with efficient programming and erasing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST49LF008A-33-4C-EIE - 030938-SST49LF008A-33-4C-EIE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF008A-33-4C-EIE
030938-SST49LF008A-33-4C-EIE
Memory - Flash - SST49LF008A-33-4C-EIE 030938-SST49LF008A-33-4C-EIE
Manufacturer: Microchip Technology Win Source Part Number: 030938-SST49LF008A-3 3-4C-EIE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 40-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 030938-SST49LF008A-33-4C-EIE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 40-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST49LF008A-33-4C-EIE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF008A-33-4C-EIE
33MHZ Memory IC and Storage Component 774-SST49LF008A-33-4C-EIE
IC FLASH 8MBIT PAR 33MHZ 40TSOP Product overview: SST49LF008A-33-4C-EI E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4 C-EIE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PAR 33MHZ 40TSOP Product overview: SST49LF008A-33-4C-EIE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4C-EIE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST49LF008A-33-4C-EIE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 40-TSOP

FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 40-TSOP

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 40TSOP

IC FLASH 8MBIT PARALLEL 40TSOP

Supplier's Site Datasheet
FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 40-TSOP

FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 40-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST49LF008A-33-4C-EIE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST49LF008A-33-4C-EIE
Integrated Circuits (ICs) - Memory - Memory SST49LF008A-33-4C-EIE
IC FLASH 8MBIT PAR 33MHZ 40TSOP

IC FLASH 8MBIT PAR 33MHZ 40TSOP

Supplier's Site
IC FLASH 8MBIT PARALLEL 40TSOP

IC FLASH 8MBIT PARALLEL 40TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030938-SST49LF008A-33-4C-EIE 774-SST49LF008A-33-4C-EIE SST49LF008A-33-4C-EIE-ND SST49LF008A-33-4C-EIE SST49LF008A-33-4C-EIE SST49LF008A-33-4C-EIE SST49LF008A-33-4C-EIE
Product Name Memory - Flash - SST49LF008A-33-4C-EIE 33MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash; FLASH Flash Flash Flash; Flash Flash; FLASH Flash; Non-Volatile Flash; FLASH
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type SOP; 40-TSOP "40-TFSOP (0.724"", 18.40mm Width)" 40-TFSOP (0.724\", 18.40mm Width) 40-TFSOP (0.724", 18.40mm Width)
Supply Voltage 3 V ~ 3.6 V -3.3V; 3 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT28F001H-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 1000 kbits
View Details