Microchip Technology, Inc. Integrated Circuits(ICs) SST49LF002B-33-4C-NH

Description
Manufacturer: Microchip Technology Win Source Part Number: 193627-SST49LF002B-3 3-4C-NH Category: Integrated Circuits(ICs) Family: Memory Family Name: SST49LF002B Alternative Parts (Cross-Reference): W49V002FAP; W49V002AP; W49V002P; Introduction Date: March 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 193627-SST49LF002B-3 3-4C-NH Category: Integrated Circuits(ICs) Family: Memory Family Name: SST49LF002B Alternative Parts (Cross-Reference): W49V002FAP; W49V002AP; W49V002P; Introduction Date: March 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 193627-SST49LF002B-33-4C-NH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
193627-SST49LF002B-33-4C-NH
Integrated Circuits(ICs) 193627-SST49LF002B-33-4C-NH
Manufacturer: Microchip Technology Win Source Part Number: 193627-SST49LF002B-3 3-4C-NH Category: Integrated Circuits(ICs) Family: Memory Family Name: SST49LF002B Alternative Parts (Cross-Reference): W49V002FAP; W49V002AP; W49V002P; Introduction Date: March 30, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 193627-SST49LF002B-33-4C-NH
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: SST49LF002B
Alternative Parts (Cross-Reference): W49V002FAP; W49V002AP; W49V002P;
Introduction Date: March 30, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
3.3V Memory IC and Storage Component - 774-SST49LF002B-33-4C-NH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-SST49LF002B-33-4C-NH
3.3V Memory IC and Storage Component 774-SST49LF002B-33-4C-NH
IC FLASH / NAND Flash Parallel/Serial 3.3V 2M-bit 256K x 8 11ns 32-Pin PLCC Product overview: SST49LF002B-33-4C-NH from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF002B-33-4 C-NH can be used for catalog matching and distributor lookup.

IC FLASH / NAND Flash Parallel/Serial 3.3V 2M-bit 256K x 8 11ns 32-Pin PLCC Product overview: SST49LF002B-33-4C-NH from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF002B-33-4C-NH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 193627-SST49LF002B-33-4C-NH 774-SST49LF002B-33-4C-NH
Product Name Integrated Circuits(ICs) 3.3V Memory IC and Storage Component
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL128S-10DHV020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details