Microchip Technology, Inc. Memory SST39WF400A-90-4I-B3KE

Description
FLASH Memory IC 4Mb (256K x 16) Parallel 90ns 48-TFBGA
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (256K x 16) Parallel 90ns 48-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39WF400A-90-4I-B3KE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 90ns 48-TFBGA

FLASH Memory IC 4Mb (256K x 16) Parallel 90ns 48-TFBGA

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39WF400A-90-4I-B3KE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF400A-90-4I-B3KE
Memory IC and Storage Component 774-SST39WF400A-90-4I-B3KE
IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39WF400A-90-4I-B3 KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4 I-B3KE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48TFBGA Product overview: SST39WF400A-90-4I-B3KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF400A-90-4I-B3KE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST39WF400A-90-4I-B3KE - 144603-SST39WF400A-90-4I-B3KE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39WF400A-90-4I-B3KE
144603-SST39WF400A-90-4I-B3KE
Memory - Flash - SST39WF400A-90-4I-B3KE 144603-SST39WF400A-90-4I-B3KE
Manufacturer: Microchip Technology Win Source Part Number: 144603-SST39WF400A-9 0-4I-B3KE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (256K x 16) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TFBGA Supply Voltage - Operating: 1.65 V to 1.95 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 144603-SST39WF400A-90-4I-B3KE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (256K x 16)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TFBGA
Supply Voltage - Operating: 1.65 V to 1.95 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FLASH Memory IC 4Mbit Parallel 90 ns 48-TFBGA

FLASH Memory IC 4Mbit Parallel 90 ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory SST39WF400A-90-4I-B3KE
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 4MBIT PARALLEL 48TFBGA

IC FLASH 4MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39WF400A-90-4I-B3KE-ND 774-SST39WF400A-90-4I-B3KE 144603-SST39WF400A-90-4I-B3KE SST39WF400A-90-4I-B3KE SST39WF400A-90-4I-B3KE SST39WF400A-90-4I-B3KE
Product Name Memory Memory IC and Storage Component Memory - Flash - SST39WF400A-90-4I-B3KE Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type 48-TFBGA BGA; Tray BGA; 48-TFBGA BGA; 48-TFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - 448-S25FL064LABMFA001-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 64000 kbits
View Details
5 suppliers
Memory - 28C64A-35B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 64 kbits
View Details