Microchip Technology, Inc. Integrated Circuits (ICs) - Memory SST39VF801C-70-4C-EKE

Description
Win Source Part Number: 1254251-SST39VF801C- 70-4C-EKE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST39VF801C704CEKE Base Product Number: SST39VF801
Request a Quote Datasheet
Description
Win Source Part Number: 1254251-SST39VF801C- 70-4C-EKE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST39VF801C704CEKE Base Product Number: SST39VF801
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254251-SST39VF801C-70-4C-EKE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254251-SST39VF801C-70-4C-EKE
Integrated Circuits (ICs) - Memory 1254251-SST39VF801C-70-4C-EKE
Win Source Part Number: 1254251-SST39VF801C- 70-4C-EKE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 96 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 8Mb (512K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Other Names: SST39VF801C704CEKE Base Product Number: SST39VF801

Win Source Part Number: 1254251-SST39VF801C-70-4C-EKE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 96
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Other Names: SST39VF801C704CEKE
Base Product Number: SST39VF801

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF801C-70-4C-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF801C-70-4C-EKE
Memory IC and Storage Component 774-SST39VF801C-70-4C-EKE
IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39VF801C-70-4C-EK E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF801C-70-4 C-EKE can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PARALLEL 48TSOP Product overview: SST39VF801C-70-4C-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF801C-70-4C-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39VF801C-70-4C-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 8Mb (512K x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 8Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF801C-70-4C-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF801C-70-4C-EKE
Integrated Circuits (ICs) - Memory - Memory SST39VF801C-70-4C-EKE
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 8MBIT PARALLEL 48TSOP

IC FLASH 8MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
Flash Memory, 8Mbit, 70Ns, 48-Tsop; Flash Memory Type Microchip - 66T9310 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 8Mbit, 70Ns, 48-Tsop; Flash Memory Type Microchip
66T9310
Flash Memory, 8Mbit, 70Ns, 48-Tsop; Flash Memory Type Microchip 66T9310
Flash Memory, 8MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

Flash Memory, 8MBIT, 70NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:8Mbit; Flash Memory Configuration:512K x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1254251-SST39VF801C-70-4C-EKE 774-SST39VF801C-70-4C-EKE SST39VF801C-70-4C-EKE-ND SST39VF801C-70-4C-EKE SST39VF801C-70-4C-EKE SST39VF801C-70-4C-EKE 66T9310
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Flash Memory, 8Mbit, 70Ns, 48-Tsop; Flash Memory Type Microchip
Memory Category Flash; Non-Volatile Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash
Access Time 70 ns 70 ns 70 ns 70 ns
Cycle Time 10000 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 0degC ~ 70degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 5962-8863604LX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 30 ns
Density 8 kbits
View Details
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details