Win Source Part Number: 1254269-SST39WF400B-
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 740
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 70 ns
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 48-WFBGA
Supplier Device Package: 48-WFBGA (6x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 40µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39WF400
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-WFBGA (6x4)
IC FLASH 4MBIT PARALLEL 48WFBGA Product overview: SST39WF400B-70-4I-MA
FLASH Memory IC 4Mbit Parallel 70 ns 48-WFBGA (6x4)
IC FLASH 4MBIT PARALLEL 48WFBGA
IC FLASH 4MBIT PARALLEL 48WFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1254269-SST39WF400B-70-4I-MAQE | SST39WF400B-70-4I-MAQE-ND | 774-SST39WF400B-70-4I-MAQE | SST39WF400B-70-4I-MAQE | SST39WF400B-70-4I-MAQE | SST39WF400B-70-4I-MAQE |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Cycle Time | 40000 ns | 70 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.65V ~ 1.95V | 1.65V ~ 1.95V | 1.65 | 1.65V ~ 1.95V | Surface Mount |