Microchip Technology, Inc. Flash Memory SST39VF3201B-70-4C-EKE

Description
2.7 to 3.6V 32Mbit Multi-Purpose Flash
Request a Quote Datasheet
Description
2.7 to 3.6V 32Mbit Multi-Purpose Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Memory - 7238801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
7238801
Flash Memory 7238801
2.7 to 3.6V 32Mbit Multi-Purpose Flash

2.7 to 3.6V 32Mbit Multi-Purpose Flash

Supplier's Site
Flash Memory - 7238801P - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
7238801P
Flash Memory 7238801P
2.7 to 3.6V 32Mbit Multi-Purpose Flash

2.7 to 3.6V 32Mbit Multi-Purpose Flash

Supplier's Site
Flash Memory - 1445798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flash Memory
1445798
Flash Memory 1445798
2.7 to 3.6V 32Mbit Multi-Purpose Flash

2.7 to 3.6V 32Mbit Multi-Purpose Flash

Supplier's Site
Memory - Flash - SST39VF3201B-70-4C-EKE - 037534-SST39VF3201B-70-4C-EKE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF3201B-70-4C-EKE
037534-SST39VF3201B-70-4C-EKE
Memory - Flash - SST39VF3201B-70-4C-EKE 037534-SST39VF3201B-70-4C-EKE
Manufacturer: Microchip Technology Win Source Part Number: 037534-SST39VF3201B- 70-4C-EKE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 32Mb (2M x 16) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 037534-SST39VF3201B-70-4C-EKE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF3201B-70-4C-EKE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF3201B-70-4C-EKE
Memory IC and Storage Component 774-SST39VF3201B-70-4C-EKE
IC FLASH 32MBIT PARALLEL 48TSOP Product overview: SST39VF3201B-70-4C-E KE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF3201B-70- 4C-EKE can be used for catalog matching and distributor lookup.

IC FLASH 32MBIT PARALLEL 48TSOP Product overview: SST39VF3201B-70-4C-EKE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF3201B-70-4C-EKE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39VF3201B-70-4C-EKE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP

FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF3201B-70-4C-EKE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF3201B-70-4C-EKE
Integrated Circuits (ICs) - Memory - Memory SST39VF3201B-70-4C-EKE
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site
IC FLASH 32MBIT PARALLEL 48TSOP

IC FLASH 32MBIT PARALLEL 48TSOP

Supplier's Site Datasheet
FLASH Memory IC 32Mbit Parallel 70 ns 48-TSOP

FLASH Memory IC 32Mbit Parallel 70 ns 48-TSOP

Buy Now Datasheet
Flash Memory, 32 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip - 92R4824 - Newark, An Avnet Company
Chicago, IL, United States
Flash Memory, 32 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip
92R4824
Flash Memory, 32 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip 92R4824
FLASH MEMORY, 32 MBIT, 70 NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:2M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

FLASH MEMORY, 32 MBIT, 70 NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:32Mbit; Flash Memory Configuration:2M x 16bit; IC Interface Type:Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Clock Frequency:5MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7238801 7238801P 037534-SST39VF3201B-70-4C-EKE 774-SST39VF3201B-70-4C-EKE SST39VF3201B-70-4C-EKE-ND SST39VF3201B-70-4C-EKE SST39VF3201B-70-4C-EKE SST39VF3201B-70-4C-EKE 92R4824
Product Name Flash Memory Flash Memory Memory - Flash - SST39VF3201B-70-4C-EKE Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Flash Memory, 32 Mbit, 70 Ns, 48-Tsop; Flash Memory Type Microchip
Memory Category Flash Flash Flash; FLASH Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash
Access Time 70 ns 70 ns 70 ns 70 ns 70 ns
Bits per Word 16 bits
Pins 48 48 48 48
Supply Voltage 3.6 v, 2.7 v 2.7 V ~ 3.6 V -3.3V; 2.7 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189FLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers