Microchip Technology, Inc. 5V Memory IC and Storage Component WS512K32N-20H1I

Description
512K X 32 SRAM Module, 5V, 20NS, No Connect, 66 Pga 1.075" S Product overview: WS512K32N-20H1I from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS512K32N-20H1I can be used for catalog matching and distributor lookup.
Request a Quote
Description
512K X 32 SRAM Module, 5V, 20NS, No Connect, 66 Pga 1.075" S Product overview: WS512K32N-20H1I from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS512K32N-20H1I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-WS512K32N-20H1I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-WS512K32N-20H1I
5V Memory IC and Storage Component 774-WS512K32N-20H1I
512K X 32 SRAM Module, 5V, 20NS, No Connect, 66 Pga 1.075" S Product overview: WS512K32N-20H1I from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS512K32N-20H1I can be used for catalog matching and distributor lookup.

512K X 32 SRAM Module, 5V, 20NS, No Connect, 66 Pga 1.075" S Product overview: WS512K32N-20H1I from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS512K32N-20H1I can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - WS512K32N-20H1I - 1104853-WS512K32N-20H1I - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - WS512K32N-20H1I
1104853-WS512K32N-20H1I
Memory - RAM - WS512K32N-20H1I 1104853-WS512K32N-20H1I
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104853-WS512K32N-20 H1I Mounting: SMD (SMT) Categories: RAM Case / Package: Module Alternative Parts (Cross-Reference): WS512K32N-20H1IWS512 K32N20H1I; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104853-WS512K32N-20H1I
Mounting: SMD (SMT)
Categories: RAM
Case / Package: Module
Alternative Parts (Cross-Reference): WS512K32N-20H1IWS512K32N20H1I;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-WS512K32N-20H1I 1104853-WS512K32N-20H1I
Product Name 5V Memory IC and Storage Component Memory - RAM - WS512K32N-20H1I
Memory Category SRAM Chip SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T016SA12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Memory - 4347553 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details