Microchip Technology, Inc. Memory SST39VF200A-70-4I-MAQE

Description
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF200A-70-4I-MAQE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)

FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254276-SST39VF200A-70-4I-MAQE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254276-SST39VF200A-70-4I-MAQE
Integrated Circuits (ICs) - Memory 1254276-SST39VF200A-70-4I-MAQE
Win Source Part Number: 1254276-SST39VF200A- 70-4I-MAQE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 740 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (128K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-WFBGA Supplier Device Package: 48-WFBGA (6x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: SST39VF200A704IMAQE Base Product Number: SST39VF200

Win Source Part Number: 1254276-SST39VF200A-70-4I-MAQE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 740
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-WFBGA
Supplier Device Package: 48-WFBGA (6x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: SST39VF200A704IMAQE
Base Product Number: SST39VF200

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF200A-70-4I-MAQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF200A-70-4I-MAQE
Memory IC and Storage Component 774-SST39VF200A-70-4I-MAQE
IC FLASH 2MBIT PARALLEL 48WFBGA Product overview: SST39VF200A-70-4I-MA QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF200A-70-4 I-MAQE can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 48WFBGA Product overview: SST39VF200A-70-4I-MAQE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF200A-70-4I-MAQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 2MBIT PARALLEL 48WFBGA

IC FLASH 2MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF200A-70-4I-MAQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF200A-70-4I-MAQE
Integrated Circuits (ICs) - Memory - Memory SST39VF200A-70-4I-MAQE
IC FLASH 2MBIT PARALLEL 48WFBGA

IC FLASH 2MBIT PARALLEL 48WFBGA

Supplier's Site
FLASH Memory IC 2Mbit Parallel 70 ns 48-WFBGA (6x4)

FLASH Memory IC 2Mbit Parallel 70 ns 48-WFBGA (6x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF200A-70-4I-MAQE-ND 1254276-SST39VF200A-70-4I-MAQE 774-SST39VF200A-70-4I-MAQE SST39VF200A-70-4I-MAQE SST39VF200A-70-4I-MAQE SST39VF200A-70-4I-MAQE
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type 48-WFBGA BGA; 48-WFBGA
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V -3.3V; 2.7 48-WFBGA 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT28F020H-12T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Access Time 120 ns
Density 2000 kbits
View Details
Memory - 28028561 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details