Microchip Technology, Inc. Memory IC and Storage Component SST39VF200A-70-4C-M1QE-T

Description
IC FLASH 2MBIT PARALLEL 48WFBGA Product overview: SST39VF200A-70-4C-M1 QE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF200A-70-4 C-M1QE-T can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC FLASH 2MBIT PARALLEL 48WFBGA Product overview: SST39VF200A-70-4C-M1 QE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF200A-70-4 C-M1QE-T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SST39VF200A-70-4C-M1QE-T is a 2 Mbit (128K x 16) Multi-Purpose Flash memory device from Quarktwin Technology Ltd., utilizing proprietary SuperFlash technology. It operates with a single voltage range of 2.7V to 3.6V for read and write operations, making it suitable for low-power applications. The device features a fast read access time of 70 ns and a typical word program time of 14 µs. It supports sector and block erase capabilities, with typical sector erase times of 18 ms and chip erase times of 70 ms. The memory is designed for high reliability, offering an endurance of 100,000 write/erase cycles and data retention exceeding 100 years. It is available in a compact 48-ball WFBGA package, compliant with RoHS standards. This product is ideal for applications requiring efficient data storage and quick access times.

Datasheet Summary
Powered by GS/AI

The SST39VF200A-70-4C-M1QE-T is a 2 Mbit (128K x 16) Multi-Purpose Flash memory device from Quarktwin Technology Ltd., utilizing proprietary SuperFlash technology. It operates with a single voltage range of 2.7V to 3.6V for read and write operations, making it suitable for low-power applications. The device features a fast read access time of 70 ns and a typical word program time of 14 µs. It supports sector and block erase capabilities, with typical sector erase times of 18 ms and chip erase times of 70 ms. The memory is designed for high reliability, offering an endurance of 100,000 write/erase cycles and data retention exceeding 100 years. It is available in a compact 48-ball WFBGA package, compliant with RoHS standards. This product is ideal for applications requiring efficient data storage and quick access times.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39VF200A-70-4C-M1QE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF200A-70-4C-M1QE-T
Memory IC and Storage Component 774-SST39VF200A-70-4C-M1QE-T
IC FLASH 2MBIT PARALLEL 48WFBGA Product overview: SST39VF200A-70-4C-M1 QE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF200A-70-4 C-M1QE-T can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 48WFBGA Product overview: SST39VF200A-70-4C-M1QE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF200A-70-4C-M1QE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254296-SST39VF200A-70-4C-M1QE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254296-SST39VF200A-70-4C-M1QE-T
Integrated Circuits (ICs) - Memory 1254296-SST39VF200A-70-4C-M1QE-T
Win Source Part Number: 1254296-SST39VF200A- 70-4C-M1QE-T Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 2Mb (128K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-WFBGA Supplier Device Package: 48-WFBGA (6x4) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39VF200A Product Status: Obsolete

Win Source Part Number: 1254296-SST39VF200A-70-4C-M1QE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-WFBGA
Supplier Device Package: 48-WFBGA (6x4)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39VF200A
Product Status: Obsolete

Buy Now Datasheet
Memory - SST39VF200A-70-4C-M1QE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)

FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-WFBGA (6x4)

Buy Now Datasheet
IC FLASH 2MBIT PARALLEL 48WFBGA

IC FLASH 2MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet
FLASH Memory IC 2Mbit Parallel 70 ns 48-WFBGA (6x4)

FLASH Memory IC 2Mbit Parallel 70 ns 48-WFBGA (6x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF200A-70-4C-M1QE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF200A-70-4C-M1QE-T
Integrated Circuits (ICs) - Memory - Memory SST39VF200A-70-4C-M1QE-T
IC FLASH 2MBIT PARALLEL 48WFBGA

IC FLASH 2MBIT PARALLEL 48WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39VF200A-70-4C-M1QE-T 1254296-SST39VF200A-70-4C-M1QE-T SST39VF200A-70-4C-M1QE-T-ND SST39VF200A-70-4C-M1QE-T SST39VF200A-70-4C-M1QE-T SST39VF200A-70-4C-M1QE-T
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory - IS29GL512S-11TFV020 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 110 ns
Density 512000 kbits
View Details
2 suppliers
Memory - LE28F4001CTS12-MPB-E - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 4000 kbits
View Details