NOR Flash Parallel 3.3V 32M-bit 2M x 16 70ns 48-Pin TSOP T/R Product overview: SST39VF3201-70-4C-EK
FLASH Memory IC 32Mb (2M x 16) Parallel 70ns 48-TSOP
Manufacturer: Microchip Technology
Win Source Part Number: 808214-SST39VF3201-7
Packaging: Reel
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 32Mb (2M x 16)
Access Time: 70ns
Supplier Device Package: 48-TSOP
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: FLASH
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TFSOP (0.724", 18.40mm Width)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: SST39VF3201
IC FLASH 32MBIT PARALLEL 48TSOP
FLASH Memory IC 32Mbit Parallel 70 ns 48-TSOP
IC FLASH 32MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39VF3201-70-4C-EKE-T | SST39VF3201-70-4C-EKE-T-ND | 808214-SST39VF3201-70-4C-EKE-T | SST39VF3201-70-4C-EKE-T | SST39VF3201-70-4C-EKE-T | SST39VF3201-70-4C-EKE-T |
| Product Name | 3.3V Memory IC and Storage Component | Memory | Memory - Flash - SST39VF3201-70-4C-EKE-T | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits | 32000 kbits |