Microchip Technology, Inc. 33MHZ Memory IC and Storage Component SST49LF008A-33-4C-WHE-T

Description
IC FLASH 8MBIT PAR 33MHZ 32TSOP Product overview: SST49LF008A-33-4C-WH E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4 C-WHE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 8MBIT PAR 33MHZ 32TSOP Product overview: SST49LF008A-33-4C-WH E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4 C-WHE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33MHZ Memory IC and Storage Component - 774-SST49LF008A-33-4C-WHE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF008A-33-4C-WHE-T
33MHZ Memory IC and Storage Component 774-SST49LF008A-33-4C-WHE-T
IC FLASH 8MBIT PAR 33MHZ 32TSOP Product overview: SST49LF008A-33-4C-WH E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4 C-WHE-T can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT PAR 33MHZ 32TSOP Product overview: SST49LF008A-33-4C-WHE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF008A-33-4C-WHE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - SST49LF008A-33-4C-WHE-T - 030940-SST49LF008A-33-4C-WHE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF008A-33-4C-WHE-T
030940-SST49LF008A-33-4C-WHE-T
Memory - Flash - SST49LF008A-33-4C-WHE-T 030940-SST49LF008A-33-4C-WHE-T
Manufacturer: Microchip Technology Win Source Part Number: 030940-SST49LF008A-3 3-4C-WHE-T Packaging: Reel - TR Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (1M x 8) Access Time: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 030940-SST49LF008A-33-4C-WHE-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (1M x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - SST49LF008A-33-4C-WHE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-TSOP

FLASH Memory IC 8Mb (1M x 8) Parallel 33MHz 120ns 32-TSOP

Buy Now Datasheet
FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-TSOP

FLASH Memory IC 8Mbit Parallel 33 MHz 120 ns 32-TSOP

Buy Now Datasheet
IC FLASH 8MBIT PARALLEL 32TSOP

IC FLASH 8MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST49LF008A-33-4C-WHE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST49LF008A-33-4C-WHE-T
Integrated Circuits (ICs) - Memory - Memory SST49LF008A-33-4C-WHE-T
IC FLASH 8MBIT PAR 33MHZ 32TSOP

IC FLASH 8MBIT PAR 33MHZ 32TSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST49LF008A-33-4C-WHE-T 030940-SST49LF008A-33-4C-WHE-T SST49LF008A-33-4C-WHE-T-ND SST49LF008A-33-4C-WHE-T SST49LF008A-33-4C-WHE-T SST49LF008A-33-4C-WHE-T
Product Name 33MHZ Memory IC and Storage Component Memory - Flash - SST49LF008A-33-4C-WHE-T Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash Flash; FLASH Flash; Flash Flash; Non-Volatile
Access Time 120 ns 120 ns 120 ns 120 ns
Cycle Time 20000 ns
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Address Bus Width 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL064P0XMFV000-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
3 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details