Microchip Technology, Inc. Memory SST39VF1682-70-4I-B3KE-T

Description
FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TFBGA
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF1682-70-4I-B3KE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TFBGA

FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TFBGA

Buy Now Datasheet
Memory - Flash - SST39VF1682-70-4I-B3KE-T - 897783-SST39VF1682-70-4I-B3KE-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST39VF1682-70-4I-B3KE-T
897783-SST39VF1682-70-4I-B3KE-T
Memory - Flash - SST39VF1682-70-4I-B3KE-T 897783-SST39VF1682-70-4I-B3KE-T
Manufacturer: Microchip Technology Win Source Part Number: 897783-SST39VF1682-7 0-4I-B3KE-T Series: SST39 MPF™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FLASH Memory IC 16Mb (2M x 8) Parallel 70 ns 48-TFBGA Package: 48-TFBGA Package: Reel - TR Mounting: Surface Mount Family Name: SST39VF1682 Categories: Integrated Circuits (ICs) Case / Package: 48-TFBGA ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 897783-SST39VF1682-70-4I-B3KE-T
Series: SST39 MPF™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FLASH Memory IC 16Mb (2M x 8) Parallel 70 ns 48-TFBGA
Package: 48-TFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SST39VF1682
Categories: Integrated Circuits (ICs)
Case / Package: 48-TFBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF1682-70-4I-B3KE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF1682-70-4I-B3KE-T
Memory IC and Storage Component 774-SST39VF1682-70-4I-B3KE-T
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39VF1682-70-4I-B3 KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1682-70-4 I-B3KE-T can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39VF1682-70-4I-B3KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF1682-70-4I-B3KE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF1682-70-4I-B3KE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF1682-70-4I-B3KE-T
Integrated Circuits (ICs) - Memory - Memory SST39VF1682-70-4I-B3KE-T
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF1682-70-4I-B3KE-T-ND 897783-SST39VF1682-70-4I-B3KE-T 774-SST39VF1682-70-4I-B3KE-T SST39VF1682-70-4I-B3KE-T SST39VF1682-70-4I-B3KE-T SST39VF1682-70-4I-B3KE-T
Product Name Memory Memory - Flash - SST39VF1682-70-4I-B3KE-T Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA BGA; 48-TFBGA BGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 3.6V; 2.7V ~ 3.6V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details