FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TSOP
Manufacturer: Microchip Technology
Win Source Part Number: 193566-SST39VF1681-7
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1681-70-4I-EK
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SST39VF1681-70-4I-EKE-ND | 193566-SST39VF1681-70-4I-EKE | 774-SST39VF1681-70-4I-EKE | SST39VF1681-70-4I-EKE | SST39VF1681-70-4I-EKE | SST39VF1681-70-4I-EKE | SST39VF1681-70-4I-EKE |
| Product Name | Memory | Memory - Flash - SST39VF1681-70-4I-EKE | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; 48-TSOP | 48-TFSOP (0.724", 18.40mm Width) | 48-TFSOP (0.724\", 18.40mm Width) | |||
| Supply Voltage | 2.7V ~ 3.6V | 2.7 V ~ 3.6 V | -3.3V; 2.7 | Surface Mount | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |