Microchip Technology, Inc. Memory SST49LF016C-33-4C-WHE-T

Description
FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST49LF016C-33-4C-WHE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-TSOP

FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1254225-SST49LF016C-33-4C-WHE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254225-SST49LF016C-33-4C-WHE-T
Integrated Circuits (ICs) - Memory 1254225-SST49LF016C-33-4C-WHE-T
Win Source Part Number: 1254225-SST49LF016C- 33-4C-WHE-T Category: Integrated Circuits (ICs)>Memory Series: SST49 Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (2M x 8) Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TFSOP (0.488", 12.40mm Width) Supplier Device Package: 32-TSOP Temperature Range - Operating: 0°C ~ 85°C (TA) Memory Format: FLASH Clock Frequency: 33 MHz Write Cycle Time - Word, Page: 10µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST49LF016C Product Status: Obsolete

Win Source Part Number: 1254225-SST49LF016C-33-4C-WHE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST49
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (2M x 8)
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package: 32-TSOP
Temperature Range - Operating: 0°C ~ 85°C (TA)
Memory Format: FLASH
Clock Frequency: 33 MHz
Write Cycle Time - Word, Page: 10µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST49LF016C
Product Status: Obsolete

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST49LF016C-33-4C-WHE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF016C-33-4C-WHE-T
33MHZ Memory IC and Storage Component 774-SST49LF016C-33-4C-WHE-T
IC FLASH 16MBIT PAR 33MHZ 32TSOP Product overview: SST49LF016C-33-4C-WH E-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4 C-WHE-T can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PAR 33MHZ 32TSOP Product overview: SST49LF016C-33-4C-WHE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4C-WHE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory SST49LF016C-33-4C-WHE-T
IC FLASH 16MBIT PARALLEL 32TSOP

IC FLASH 16MBIT PARALLEL 32TSOP

Supplier's Site
FLASH Memory IC 16Mbit Parallel 33 MHz 32-TSOP

FLASH Memory IC 16Mbit Parallel 33 MHz 32-TSOP

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 32TSOP

IC FLASH 16MBIT PARALLEL 32TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST49LF016C-33-4C-WHE-T-ND 1254225-SST49LF016C-33-4C-WHE-T 774-SST49LF016C-33-4C-WHE-T SST49LF016C-33-4C-WHE-T SST49LF016C-33-4C-WHE-T SST49LF016C-33-4C-WHE-T
Product Name Memory Integrated Circuits (ICs) - Memory 33MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" Tape & Reel (TR) 32-TFSOP (0.488\", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Controllers - DP8422ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - S25FL127SABNFI100Z - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details