Microchip Technology, Inc. Memory SST39VF400A-70-4I-MAQE

Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-WFBGA (6x4)
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-WFBGA (6x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST39VF400A-70-4I-MAQE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-WFBGA (6x4)

FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-WFBGA (6x4)

Buy Now Datasheet
Memory IC and Storage Component - 774-SST39VF400A-70-4I-MAQE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39VF400A-70-4I-MAQE
Memory IC and Storage Component 774-SST39VF400A-70-4I-MAQE
IC FLASH 4MBIT PARALLEL 48WFBGA Product overview: SST39VF400A-70-4I-MA QE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF400A-70-4 I-MAQE can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 48WFBGA Product overview: SST39VF400A-70-4I-MAQE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39VF400A-70-4I-MAQE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1254266-SST39VF400A-70-4I-MAQE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254266-SST39VF400A-70-4I-MAQE
Integrated Circuits (ICs) - Memory 1254266-SST39VF400A-70-4I-MAQE
Win Source Part Number: 1254266-SST39VF400A- 70-4I-MAQE Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tray Standard Package: 740 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 4Mb (256K x 16) Access Time: 70 ns Voltage - Supply: 2.7V ~ 3.6V Package / Case: 48-WFBGA Supplier Device Package: 48-WFBGA (6x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 20µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: SST39VF400A704IMAQE Base Product Number: SST39VF400

Win Source Part Number: 1254266-SST39VF400A-70-4I-MAQE
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tray
Standard Package: 740
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 70 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 48-WFBGA
Supplier Device Package: 48-WFBGA (6x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: SST39VF400A704IMAQE
Base Product Number: SST39VF400

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48WFBGA

IC FLASH 4MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39VF400A-70-4I-MAQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39VF400A-70-4I-MAQE
Integrated Circuits (ICs) - Memory - Memory SST39VF400A-70-4I-MAQE
IC FLASH 4MBIT PARALLEL 48WFBGA

IC FLASH 4MBIT PARALLEL 48WFBGA

Supplier's Site
FLASH Memory IC 4Mbit Parallel 70 ns 48-WFBGA (6x4)

FLASH Memory IC 4Mbit Parallel 70 ns 48-WFBGA (6x4)

Buy Now Datasheet
IC FLASH 4MBIT PARALLEL 48WFBGA

IC FLASH 4MBIT PARALLEL 48WFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST39VF400A-70-4I-MAQE-ND 774-SST39VF400A-70-4I-MAQE 1254266-SST39VF400A-70-4I-MAQE SST39VF400A-70-4I-MAQE SST39VF400A-70-4I-MAQE SST39VF400A-70-4I-MAQE SST39VF400A-70-4I-MAQE
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; FLASH Flash; FLASH Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 256 kbits 4000 kbits 4000 kbits
Package Type 48-WFBGA 48-WFBGA BGA; 48-WFBGA
Supply Voltage 2.7V ~ 3.6V -3.3V; 2.7 2.7V ~ 3.6V 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details
Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers