Microchip Technology, Inc. Memory SST49LF016C-33-4C-WHE

Description
FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SST49LF016C-33-4C-WHE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-TSOP

FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 32-TSOP

Buy Now Datasheet
Memory - Flash - SST49LF016C-33-4C-WHE - 066124-SST49LF016C-33-4C-WHE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF016C-33-4C-WHE
066124-SST49LF016C-33-4C-WHE
Memory - Flash - SST49LF016C-33-4C-WHE 066124-SST49LF016C-33-4C-WHE
Manufacturer: Microchip Technology Win Source Part Number: 066124-SST49LF016C-3 3-4C-WHE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 32-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 066124-SST49LF016C-33-4C-WHE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 32-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST49LF016C-33-4C-WHE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF016C-33-4C-WHE
33MHZ Memory IC and Storage Component 774-SST49LF016C-33-4C-WHE
IC FLASH 16MBIT PAR 33MHZ 32TSOP Product overview: SST49LF016C-33-4C-WH E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4 C-WHE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PAR 33MHZ 32TSOP Product overview: SST49LF016C-33-4C-WHE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4C-WHE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 16MBIT PARALLEL 32TSOP

IC FLASH 16MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
FLASH Memory IC 16Mbit Parallel 33 MHz 32-TSOP

FLASH Memory IC 16Mbit Parallel 33 MHz 32-TSOP

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 32TSOP

IC FLASH 16MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST49LF016C-33-4C-WHE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST49LF016C-33-4C-WHE
Integrated Circuits (ICs) - Memory - Memory SST49LF016C-33-4C-WHE
IC FLASH 16MBIT PAR 33MHZ 32TSOP

IC FLASH 16MBIT PAR 33MHZ 32TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SST49LF016C-33-4C-WHE-ND 066124-SST49LF016C-33-4C-WHE 774-SST49LF016C-33-4C-WHE SST49LF016C-33-4C-WHE SST49LF016C-33-4C-WHE SST49LF016C-33-4C-WHE SST49LF016C-33-4C-WHE
Product Name Memory Memory - Flash - SST49LF016C-33-4C-WHE 33MHZ Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH Flash; Non-Volatile
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type "32-TFSOP (0.488"", 12.40mm Width)" SOP; 32-TSOP Tray 32-TFSOP (0.488\", 12.40mm Width) 32-TFSOP (0.488", 12.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL127SABBHIS00Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - 2385263 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details