Microchip Technology, Inc. Memory IC and Storage Component SST39WF1601-70-4C-B3KE-T

Description
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1601-70-4C-B3 KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1601-70-4 C-B3KE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1601-70-4C-B3 KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1601-70-4 C-B3KE-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-SST39WF1601-70-4C-B3KE-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-SST39WF1601-70-4C-B3KE-T
Memory IC and Storage Component 774-SST39WF1601-70-4C-B3KE-T
IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1601-70-4C-B3 KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1601-70-4 C-B3KE-T can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PARALLEL 48TFBGA Product overview: SST39WF1601-70-4C-B3KE-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST39WF1601-70-4C-B3KE-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST39WF1601-70-4C-B3KE-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA

FLASH Memory IC 16Mb (1M x 16) Parallel 70ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1156415-SST39WF1601-70-4C-B3KE-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1156415-SST39WF1601-70-4C-B3KE-T
Integrated Circuits (ICs) - Memory 1156415-SST39WF1601-70-4C-B3KE-T
Win Source Part Number: 1156415-SST39WF1601- 70-4C-B3KE-T Category: Integrated Circuits (ICs)>Memory Series: SST39 MPF™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mb (1M x 16) Access Time: 70 ns Voltage - Supply: 1.65V ~ 1.95V Package / Case: 48-TFBGA Supplier Device Package: 48-TFBGA Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 40µs Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: SST39WF1601

Win Source Part Number: 1156415-SST39WF1601-70-4C-B3KE-T
Category: Integrated Circuits (ICs)>Memory
Series: SST39 MPF™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 70 ns
Voltage - Supply: 1.65V ~ 1.95V
Package / Case: 48-TFBGA
Supplier Device Package: 48-TFBGA
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 40µs
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: SST39WF1601

Buy Now Datasheet
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site Datasheet
FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

FLASH Memory IC 16Mbit Parallel 70 ns 48-TFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST39WF1601-70-4C-B3KE-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST39WF1601-70-4C-B3KE-T
Integrated Circuits (ICs) - Memory - Memory SST39WF1601-70-4C-B3KE-T
IC FLASH 16MBIT PARALLEL 48TFBGA

IC FLASH 16MBIT PARALLEL 48TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-SST39WF1601-70-4C-B3KE-T SST39WF1601-70-4C-B3KE-T-ND 1156415-SST39WF1601-70-4C-B3KE-T SST39WF1601-70-4C-B3KE-T SST39WF1601-70-4C-B3KE-T SST39WF1601-70-4C-B3KE-T
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Access Time 70 ns 70 ns 70 ns 70 ns
Endurance 10000 Write/Erase Cycles
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - QMP29GL512P10TAI010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
2 suppliers
Memory - 71016S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details