Microchip Technology, Inc. Memory - Flash - SST49LF016C-33-4C-EIE SST49LF016C-33-4C-EIE

Description
Manufacturer: Microchip Technology Win Source Part Number: 030941-SST49LF016C-3 3-4C-EIE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 40-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): M25P16-VMF6TP; NX25P16VFIG; SST49LF016C-33-4C-EI E; SST49LF016C-33-4C-EI E-T; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 030941-SST49LF016C-3 3-4C-EIE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 40-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): M25P16-VMF6TP; NX25P16VFIG; SST49LF016C-33-4C-EI E; SST49LF016C-33-4C-EI E-T; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - SST49LF016C-33-4C-EIE - 030941-SST49LF016C-33-4C-EIE - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - SST49LF016C-33-4C-EIE
030941-SST49LF016C-33-4C-EIE
Memory - Flash - SST49LF016C-33-4C-EIE 030941-SST49LF016C-33-4C-EIE
Manufacturer: Microchip Technology Win Source Part Number: 030941-SST49LF016C-3 3-4C-EIE Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (2M x 8) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 40-TSOP Supply Voltage - Operating: 3 V to 3.6 V Memory Format: FLASH Max Frequency: 33MHz Alternative Parts (Cross-Reference): M25P16-VMF6TP; NX25P16VFIG; SST49LF016C-33-4C-EI E; SST49LF016C-33-4C-EI E-T; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 030941-SST49LF016C-33-4C-EIE
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (2M x 8)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 40-TSOP
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: FLASH
Max Frequency: 33MHz
Alternative Parts (Cross-Reference): M25P16-VMF6TP; NX25P16VFIG; SST49LF016C-33-4C-EIE; SST49LF016C-33-4C-EIE-T;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
33MHZ Memory IC and Storage Component - 774-SST49LF016C-33-4C-EIE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33MHZ Memory IC and Storage Component
774-SST49LF016C-33-4C-EIE
33MHZ Memory IC and Storage Component 774-SST49LF016C-33-4C-EIE
IC FLASH 16MBIT PAR 33MHZ 40TSOP Product overview: SST49LF016C-33-4C-EI E from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4 C-EIE can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT PAR 33MHZ 40TSOP Product overview: SST49LF016C-33-4C-EIE from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 33MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SST49LF016C-33-4C-EIE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SST49LF016C-33-4C-EIE-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 40-TSOP

FLASH Memory IC 16Mb (2M x 8) Parallel 33MHz 40-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - SST49LF016C-33-4C-EIE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
SST49LF016C-33-4C-EIE
Integrated Circuits (ICs) - Memory - Memory SST49LF016C-33-4C-EIE
IC FLASH 16MBIT PAR 33MHZ 40TSOP

IC FLASH 16MBIT PAR 33MHZ 40TSOP

Supplier's Site
IC FLASH 16MBIT PARALLEL 40TSOP

IC FLASH 16MBIT PARALLEL 40TSOP

Supplier's Site Datasheet
FLASH Memory IC 16Mbit Parallel 33 MHz 40-TSOP

FLASH Memory IC 16Mbit Parallel 33 MHz 40-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 030941-SST49LF016C-33-4C-EIE 774-SST49LF016C-33-4C-EIE SST49LF016C-33-4C-EIE-ND SST49LF016C-33-4C-EIE SST49LF016C-33-4C-EIE SST49LF016C-33-4C-EIE
Product Name Memory - Flash - SST49LF016C-33-4C-EIE 33MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; FLASH Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Package Type SOP; 40-TSOP Tray "40-TFSOP (0.724"", 18.40mm Width)" 40-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 3 V ~ 3.6 V 3.6V; 3V ~ 3.6V 3V ~ 3.6V Surface Mount 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Memory - 16-3507-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 28C64AX-15B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 64 kbits
View Details