The USB2524 is a USB 2.0 compatible 4-port hub with two upstream host port connections, enabling dynamic assignment of downstream ports to either host. It supports High-Speed, Full-Speed, and Low-Speed USB devices, with optional Single-TT or Multi-TT operation for transaction translation. The device features programmable port configurations via an I2C EEPROM or SMBus, hardware strapping, and multiple LED modes for host ownership and port speed indication. It integrates a 24 MHz crystal driver, internal PLL, 1.8 V core regulator, and 5 V tolerant I/O. The part is packaged in a 56-pin QFN and is RoHS compliant.
IC USB 2.0 MULTISWITCH HUB 56QFN Product overview: USB2524-ABZJ from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-USB2524-ABZJ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-USB2524-ABZJ |
| Product Name | Memory IC and Storage Component |
| Bandwidth | 60 MB/Sec |