IC FLASH 4MBIT PARALLEL 48TSOP Product overview: SST39VF402C-70-4I-EK
Manufacturer: Microchip Technology
Win Source Part Number: 795476-SST39VF402C-7
Series: SST39 MPF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 70ns
Family Name: SST39VF402C
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10μs
Memory Interface: Parallel
Manufacturer Package: 48-TSOP
Alternative Parts (Cross-Reference): A29L400ATV-70UF; A29L400ATV-70U; MT28F004B1VG-10 TVET; TMS28F004AEB60BDCDQ;
Introduction Date: October 05, 2011
ECCN: 3A991.b.1.a
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
FLASH Memory IC 4Mb (256K x 16) Parallel 70ns 48-TSOP
FLASH Memory IC 4Mbit Parallel 70 ns 48-TSOP
IC FLASH 4MBIT PARALLEL 48TSOP
IC FLASH 4MBIT PARALLEL 48TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-SST39VF402C-70-4I-EKE-T | 795476-SST39VF402C-70-4I-EKE-T | SST39VF402C-70-4I-EKE-T-ND | SST39VF402C-70-4I-EKE-T | SST39VF402C-70-4I-EKE-T | SST39VF402C-70-4I-EKE-T |
| Product Name | Memory IC and Storage Component | Memory - Flash - SST39VF402C-70-4I-EKE-T | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 70 ns | 70 ns | 70 ns | 70 ns | ||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |