Manufacturer: Microchip Technology
Win Source Part Number: 848548-SST39VF1682-7
Series: SST39 MPF™
Features: Memory IC 70 ns
Package: Tray
Family Name: SST39VF1682
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 96
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC FLASH 16MBIT PARALLEL 48TSOP Product overview: SST39VF1682-70-4I-EK
FLASH Memory IC 16Mb (2M x 8) Parallel 70ns 48-TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
IC FLASH 16MBIT PARALLEL 48TSOP
FLASH Memory IC 16Mbit Parallel 70 ns 48-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 848548-SST39VF1682-70-4I-EKE | 774-SST39VF1682-70-4I-EKE | SST39VF1682-70-4I-EKE-ND | SST39VF1682-70-4I-EKE | SST39VF1682-70-4I-EKE | SST39VF1682-70-4I-EKE |
| Product Name | Memory - Flash - SST39VF1682-70-4I-EKE | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Access Time | 70 ns | 70 ns | 70 ns | |||
| Cycle Time | 10000 ns | 70 ns | ||||
| Endurance | 10000 Write/Erase Cycles | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |