Microchip Technology, Inc. 8-bit 5V 8bit Memory IC and Storage Component WMF128K8-90CC5

Description
NOR Flash Parallel 5V 1Mbit 128K x 8bit 90ns 32-Pin CDIP Product overview: WMF128K8-90CC5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WMF128K8-90CC5 can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 5V 1Mbit 128K x 8bit 90ns 32-Pin CDIP Product overview: WMF128K8-90CC5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WMF128K8-90CC5 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 5V 8bit Memory IC and Storage Component - 774-WMF128K8-90CC5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V 8bit Memory IC and Storage Component
774-WMF128K8-90CC5
8-bit 5V 8bit Memory IC and Storage Component 774-WMF128K8-90CC5
NOR Flash Parallel 5V 1Mbit 128K x 8bit 90ns 32-Pin CDIP Product overview: WMF128K8-90CC5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WMF128K8-90CC5 can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 1Mbit 128K x 8bit 90ns 32-Pin CDIP Product overview: WMF128K8-90CC5 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 5V, 8bit, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WMF128K8-90CC5 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - Flash - WMF128K8-90CC5 - 1031896-WMF128K8-90CC5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - WMF128K8-90CC5
1031896-WMF128K8-90CC5
Memory - Flash - WMF128K8-90CC5 1031896-WMF128K8-90CC5
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031896-WMF128K8-90C C5 Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: NOR Interface: Parallel Density: 1 Mb Categories: Flash Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Address Bus Width: 17 b

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031896-WMF128K8-90CC5
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: NOR
Interface: Parallel
Density: 1 Mb
Categories: Flash
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Address Bus Width: 17 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-WMF128K8-90CC5 1031896-WMF128K8-90CC5
Product Name 8-bit 5V 8bit Memory IC and Storage Component Memory - Flash - WMF128K8-90CC5
Memory Category Flash; NOR Flash; NOR
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
Memory - Flash - CAT28F020H-12 - 914727-CAT28F020H-12 - Win Source Electronics
Specs
Memory Category Flash
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOP; 32-TSOP
View Details
2 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details