Microchip Technology, Inc. Memory - RAM - WS128K32N-20H1C WS128K32N-20H1C

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104840-WS128K32N-20 H1C Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 66 Categories: RAM Case / Package: Module Alternative Parts (Cross-Reference): WS128K32N-20H1CWS128 K32N20H1C; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104840-WS128K32N-20 H1C Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 66 Categories: RAM Case / Package: Module Alternative Parts (Cross-Reference): WS128K32N-20H1CWS128 K32N20H1C; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - WS128K32N-20H1C - 1104840-WS128K32N-20H1C - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - WS128K32N-20H1C
1104840-WS128K32N-20H1C
Memory - RAM - WS128K32N-20H1C 1104840-WS128K32N-20H1C
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104840-WS128K32N-20 H1C Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V Number of Pins: 66 Categories: RAM Case / Package: Module Alternative Parts (Cross-Reference): WS128K32N-20H1CWS128 K32N20H1C; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104840-WS128K32N-20H1C
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Number of Pins: 66
Categories: RAM
Case / Package: Module
Alternative Parts (Cross-Reference): WS128K32N-20H1CWS128K32N20H1C;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 32 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now
Memory IC and Storage Component - 774-WS128K32N-20H1C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-WS128K32N-20H1C
Memory IC and Storage Component 774-WS128K32N-20H1C
SRAM Module Asynchronous 4Mbit Product overview: WS128K32N-20H1C from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS128K32N-20H1C can be used for catalog matching and distributor lookup.

SRAM Module Asynchronous 4Mbit Product overview: WS128K32N-20H1C from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-WS128K32N-20H1C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1104840-WS128K32N-20H1C 774-WS128K32N-20H1C
Product Name Memory - RAM - WS128K32N-20H1C Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Operating Temperature 0 C (32 F) 0 C (32 F)
Package Type Module Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 589286-003-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details